EN
  • EN
  • DE

XC7A75T-L2FGG676E

Part No XC7A75T-L2FGG676E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 300 I/O 676FBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 300 3870720 75520 676-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 5900
Number of Logic Elements/Cells 75520
Total RAM Bits 3870720
Number of I/O 300
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 676-BGA
Supplier Device Package 676-FBGA (27x27)
Base Product Number XC7A75
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1318012-XC7A75T-L2FGG676E
Ultra Librarian 3D Model Ultra Librarian XC7A75T-L2FGG676E CAD Model

Description

This electronic component is an integrated circuit manufactured by AMD Xilinx and has a Win Source Part Number of 1318012-XC7A75T-L2FGG676E.

  • Category: embedded-FPGAs
  • Packaging: Tray
  • Standard Package: 40
  • Mounting: Surface Mount
  • I/O: 300
  • LABs/CLBs: 5900
  • Logic Elements/Cells: 75520
  • Total RAM Bits: 3870720
  • Voltage Supply: 0.95V ~ 1.05V
  • Supplier Device Package: 676-FBGA (27x27)
  • Operating Temperature: 0°C ~ 100°C (TJ)
  • Category: 676-BGA
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: XC7A75
  • ROHS Compliance: RoHS3

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess