EN
  • EN
  • DE

XC7A50T-3CPG236E

Part No XC7A50T-3CPG236E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 106 I/O 238CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 4075
Number of Logic Elements/Cells 52160
Total RAM Bits 2764800
Number of I/O 106
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 238-LFBGA, CSPBGA
Supplier Device Package 238-CSBGA (10x10)
Base Product Number XC7A50
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 240
Win Source Part Number 1316599-XC7A50T-3CPG236E
Ultra Librarian 3D Model Ultra Librarian XC7A50T-3CPG236E CAD Model

Description

The AMD Xilinx XC7A50T-3CPG236E is an integrated circuit that falls under the category of Field Programmable Gate Arrays (FPGAs).

  • I/O Ports: 106
  • LABs/CLBs: 4075
  • Logic Elements/Cells: 52160
  • Total RAM Bits: 2764800
  • Standard Package: 240
  • Package: 238-CSBGA (10x10)
  • Mounting: Surface Mount
  • Voltage Range: 0.95V to 1.05V
  • Temperature Range: 0°C to 100°C (TJ)

You May Also Be Interested in

Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Actel Corporation
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9667 $79.9334
4+ $32.7932 $131.1728
5+ $31.7684 $158.8420
7+ $30.7436 $215.2052
9+ $29.7188 $267.4692
12+ $26.6445 $319.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,982 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess