EN
  • EN
  • DE

XC7A35T-L2CPG236E

Part No XC7A35T-L2CPG236E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 106 I/O 238CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 106 1843200 33280 238-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 2600
Number of Logic Elements/Cells 33280
Total RAM Bits 1843200
Number of I/O 106
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 238-LFBGA, CSPBGA
Supplier Device Package 238-CSBGA (10x10)
Base Product Number XC7A35
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 240
Win Source Part Number 1318020-XC7A35T-L2CPG236E
Ultra Librarian 3D Model Ultra Librarian XC7A35T-L2CPG236E CAD Model

Description

The XC7A35T-L2CPG236E is a field-programmable gate array (FPGA) from AMD Xilinx that offers high-performance processing capabilities.

  • LABs/CLBs: 2600
  • Logic Elements/Cells: 33280
  • Ideal for: Use in complex applications
  • Total RAM: 1843200 bits
  • Supplied in: 238-pin CSBGA (10x10) package
  • Temperature Range: 0°C to 100°C
  • RoHS Compliant: Yes
  • Versatile FPGA: Can be used in a variety of applications, including embedded systems, automotive, and defense

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.7212 $87.7212
2+ $84.9800 $169.9600
3+ $82.2387 $246.7161
4+ $79.4974 $317.9896
5+ $71.2734 $356.3670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess