EN
  • EN
  • DE

XCVU13P2FHGA2104I

Part No XCVU13P2FHGA2104I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Virtex Ultrascale+ FPGA, Speed Grade-2, Logic Cells 3780K, A2104, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 100 °C
Number of Transceivers 128
RAM Size 45 MB
Speed Grade -2
Win Source Part Number 1010723-XCVU13P2FHGA2104I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCVU13P2FHGA2104I CAD Model

Description

The Xilinx XCVU13P2FHGA2104I is a high-performance Virtex UltraScale+ FPGA (Field-Programmable Gate Array) designed for demanding applications requiring massive data throughput, advanced signal processing, and high-speed connectivity. This FPGA is fabricated using advanced process technology, enabling exceptional performance and power efficiency.

Applications:

  • Data Center Acceleration: Used in servers for accelerating workloads such as machine learning inference, video transcoding, and database processing.
  • Networking Infrastructure: Employed in high-speed switches, routers, and network interface cards (NICs) to handle increasing network bandwidth demands.
  • Aerospace and Defense: Utilized in radar systems, electronic warfare systems, and high-performance computing applications requiring radiation tolerance and reliability.
  • Test and Measurement: Integrated into high-end oscilloscopes, logic analyzers, and signal generators for data acquisition and analysis.
  • Medical Imaging: Found in MRI, CT scan, and ultrasound systems for real-time image processing and analysis.

Features:

  • UltraScale+ Architecture: Leverages the advanced UltraScale+ architecture for superior performance and power efficiency.
  • High Logic Density: Offers a large number of logic cells, flip-flops, and LUTs (Look-Up Tables) for implementing complex digital circuits.
  • Integrated Transceivers: Includes high-speed transceivers supporting various communication protocols, such as PCIe Gen4, Ethernet, and Interlaken.
  • On-Chip Memory: Features a significant amount of on-chip block RAM and UltraRAM for data storage and buffering.
  • Advanced Security Features: Incorporates security features like bitstream encryption and authentication to protect against tampering and reverse engineering.
  • Partial Reconfiguration: Supports partial reconfiguration, allowing dynamic modification of specific regions of the FPGA without interrupting the operation of other regions.

Benefits:

  • High Performance: Enables high-speed data processing and signal processing, meeting the demands of bandwidth-intensive applications.
  • Flexibility: Provides a flexible platform for implementing custom hardware accelerators and logic functions.
  • Scalability: Allows for scaling of performance and functionality by adding more FPGAs or migrating to larger devices within the UltraScale+ family.
  • Reduced Power Consumption: Offers excellent power efficiency, reducing overall system power consumption and cooling costs.
  • Faster Time-to-Market: Enables rapid prototyping and deployment of custom hardware solutions, accelerating time-to-market.

Technical Specifications: The XCVU13P2FHGA2104I features a 2104-pin FineLine BGA package. Further specifications like the exact number of logic cells, transceiver speeds, and power consumption can be found in the Xilinx Virtex UltraScale+ documentation.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess