EN
  • EN
  • DE

XCV3005FGG456I

Part No XCV3005FGG456I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 322970
RoHS Compliant
Win Source Part Number 1206378-XCV3005FGG456I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV3005FGG456I CAD Model

Description

The Xilinx XCV3005FGG456I is a high-performance Field-Programmable Gate Array (FPGA) from the Virtex family. This FPGA is designed for demanding applications requiring substantial logic capacity, high speed, and flexible programmability. It allows designers to implement custom logic functions and algorithms directly in hardware, leading to significant performance gains compared to software implementations.

Applications

  • Telecommunications Infrastructure: Used in network equipment such as routers, switches, and base stations for high-speed data processing and signal processing.
  • Aerospace and Defense Systems: Employed in radar systems, electronic warfare systems, and guidance control systems due to its reliability and performance under harsh conditions.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), motor control systems, and machine vision systems.
  • Medical Imaging: Utilized in MRI, CT scan, and ultrasound equipment for image processing and data acquisition.
  • High-Performance Computing: Implemented in custom computing platforms for tasks such as financial modeling, scientific simulations, and data analytics.

Features

  • High Logic Density: Provides a large number of logic cells, flip-flops, and memory blocks for implementing complex digital circuits.
  • Flexible Interconnect: Features a hierarchical interconnect structure that enables efficient routing and high-speed communication between different parts of the FPGA.
  • On-Chip Memory: Includes embedded block RAM for storing data and intermediate results, reducing the need for external memory.
  • Clock Management: Offers a comprehensive clock management system with multiple clock domains, clock dividers, and clock multipliers.
  • Configurable I/O: Supports a wide range of I/O standards and voltages, allowing it to interface with various external devices.

Benefits

  • High Performance: Enables the implementation of custom hardware accelerators that can significantly outperform software-based solutions.
  • Flexibility and Reconfigurability: Allows designers to modify the hardware design even after deployment, making it suitable for applications with evolving requirements.
  • Reduced Time-to-Market: Provides a rapid prototyping platform for quickly developing and testing new hardware designs.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing custom logic functions, especially in high-volume applications.
  • Long Product Lifecycles: Xilinx FPGAs are known for their long product lifecycles, ensuring continued availability and support.

Additional Details

The XCV3005FGG456I is packaged in a Fine-pitch Ball Grid Array (FBGA) for high pin density and efficient heat dissipation. It supports various configuration methods, including JTAG, SPI, and parallel interfaces. The device operates over a specified temperature range, making it suitable for industrial and harsh environment applications. Detailed specifications, including logic cell count, memory size, and I/O count, can be found in the Xilinx Virtex family datasheet.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess