The XCV2004BG432C is a Virtex-II series FPGA from Xilinx. These FPGAs are designed for high-performance and high-density applications, providing a flexible and programmable platform for a wide range of digital systems.
Applications
- Telecommunications infrastructure
- Data networking equipment
- Image processing systems
- Industrial control
- High-performance computing
Features
- 2,245,728 system gates
- 160 Kbits of block RAM
- 848 user I/Os
- Four Digital Clock Managers (DCMs)
- 432-pin Ball Grid Array (BGA) package
Benefits
- High logic density for complex designs
- Fast clock speeds for high-performance applications
- Flexible programmability for rapid prototyping and design changes
- On-chip clock management for improved timing accuracy
- Robust I/O capabilities for interfacing with various peripherals
Technical Specifications
The XCV2004BG432C operates with a core voltage of 1.5V. It supports a wide range of I/O standards, including LVTTL, LVCMOS, and HSTL. The device is available in a 432-pin BGA package with a commercial temperature range (0°C to 85°C). The Virtex-II family is supported by the Xilinx ISE Design Suite, providing a comprehensive environment for design entry, simulation, and implementation. The device is designed for high-speed operation and low power consumption.
The 160 Kbits of block RAM provide on-chip storage for data and instructions. The four DCMs provide advanced clock management capabilities, including frequency synthesis and clock skew reduction. The 848 user I/Os allow for flexible interfacing with external devices and peripherals.