The XCV200-5BGG352C is a Field-Programmable Gate Array (FPGA) belonging to the Virtex family manufactured by Xilinx Inc. This FPGA is designed for high-performance applications requiring a high degree of flexibility and programmability. It allows designers to implement custom logic functions and accelerate various computational tasks.
Applications
- Telecommunications infrastructure
- High-performance computing
- Image and video processing systems
- Industrial automation
- Aerospace and defense systems
- Medical imaging
Features
- 200,000 System Gates
- 352-Pin Ball Grid Array (BGA) Package
- High-Speed SelectIO Interface
- Flexible Clock Management
- On-Chip RAM
- Support for multiple I/O standards
- In-System Reconfigurability
Benefits
- Rapid Prototyping and Development
- Custom Hardware Acceleration
- Reconfigurable Logic for Adaptive Systems
- Reduced Time to Market
- Optimized for High-Performance Applications
- Enhanced System Reliability
- Simplified Design with Xilinx Development Tools
Additional Details
The XCV200-5BGG352C FPGA operates at 3.3V and offers a wide operating temperature range. The SelectIO interface supports a variety of single-ended and differential I/O standards, enabling seamless integration with other system components. The flexible clock management system allows for precise clock generation and distribution, crucial for high-speed designs. The on-chip RAM provides local memory storage for data processing and buffering. The device is supported by the Xilinx ISE Design Suite, providing a comprehensive environment for design entry, synthesis, implementation, and verification.
This particular FPGA's 352-pin BGA package provides a compact footprint while maintaining high I/O connectivity. Its in-system reconfigurability allows for design modifications even after the device has been deployed, making it suitable for applications requiring adaptability and upgrades. The XCV200-5BGG352C is a robust and versatile FPGA suitable for demanding embedded systems.