EN
  • EN
  • DE

LMH1208RTVT

Part No LMH1208RTVT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CABLE DRIVER 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Video Driver IC Serial AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name LMH1208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51329-2, 296-51329-1, LMH1208RTVT-ND, 296-51329-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923353-LMH1208RTVT
Ultra Librarian 3D Model Ultra Librarian LMH1208RTVT CAD Model

Description

Product Overview: Texas Instruments LMH1208RTVT

The Texas Instruments LMH1208RTVT is a high-performance, adaptive cable equalizer designed to support data rates up to 12 Gbps, making it an ideal solution for a wide range of applications that require high-speed data transmission over coaxial cables. This includes professional video broadcasting, high-definition video surveillance systems, and digital signage.

Key Features

  • High Data Rate: The LMH1208RTVT supports data rates up to 12 Gbps, ensuring compatibility with a variety of high-speed interfaces such as SDI, HD-SDI, 3G-SDI, 6G-SDI, and 12G-SDI.
  • Adaptive Equalization: The built-in adaptive equalizer automatically compensates for cable loss, allowing for the transmission of high-speed signals over long distances without degradation.
  • Low Power Consumption: Designed with power efficiency in mind, the LMH1208RTVT consumes minimal power, which is critical for reducing system heat and increasing reliability.
  • Output Driver: The device includes an integrated output driver with selectable slew rates, providing flexibility for different cable lengths and signal integrity requirements.
  • Input Signal Detection: It features an input signal detection capability, which allows for system-level optimization and power savings.

Applications

  • Broadcast Video Equipment
  • Digital Signage
  • High-Definition Video Surveillance
  • Professional A/V Systems
  • Video Servers and Storage

Technical Specifications

The LMH1208RTVT is housed in a compact WQFN-16 package and operates over the industrial temperature range (-40°C to +85°C). Its robust design includes integrated electrostatic discharge (ESD) protection circuits, ensuring resilience in harsh environments.

Ordering Information

The LMH1208RTVT is available for order from Texas Instruments and authorized distributors. For detailed technical documentation, application notes, and support resources, please visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4267 $58.2801
7+ $15.9398 $111.5786
10+ $15.4417 $154.4170
14+ $14.9436 $209.2104
18+ $14.4455 $260.0190
24+ $12.9511 $310.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess