EN
  • EN
  • DE

XCV200-4BGG256I

Part No XCV200-4BGG256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Xilinx 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 236666
RoHS Compliant
Win Source Part Number 1156266-XCV200-4BGG256I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV200-4BGG256I CAD Model

Description

The XCV200-4BGG256I is a Field-Programmable Gate Array (FPGA) from the Virtex series manufactured by Xilinx. This FPGA is designed for high-performance, high-density programmable logic applications. It offers a flexible and versatile solution for implementing custom digital circuits.

Applications

  • Telecommunications infrastructure
  • Data processing systems
  • Industrial control systems
  • Medical imaging equipment
  • Aerospace and defense applications

Features

  • 200,000 system gates
  • 256-ball BGA (Ball Grid Array) package
  • Operating temperature: -40°C to +100°C (Industrial)
  • Flexible clock management
  • Advanced process technology for high performance
  • On-chip RAM blocks
  • Configurable I/O standards

Benefits

  • High Performance: The XCV200-4BGG256I offers high-speed performance, enabling complex digital designs to operate efficiently.
  • Flexibility: As an FPGA, it can be reprogrammed multiple times, allowing for design changes and updates without replacing hardware.
  • Integration: The high gate count allows for complex functions to be integrated into a single chip, reducing board space and system cost.
  • Reliability: Designed for industrial environments, it operates reliably over a wide temperature range.
  • Reduced Time-to-Market: FPGA-based designs allow for faster prototyping and development cycles compared to custom ASIC designs.

The XCV200-4BGG256I is a robust FPGA solution suitable for a wide range of demanding applications. Its combination of high performance, flexibility, and reliability makes it an excellent choice for complex digital circuit implementations.

Technical Specifications:

  • Number of Logic Cells: Approximately 4,320
  • Number of I/O Pins: 192
  • Maximum Operating Frequency: Varies depending on design implementation
  • Supply Voltage: 3.3V

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess