EN
  • EN
  • DE

XCV100E-7PQG240I

Part No XCV100E-7PQG240I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415832-XCV100E-7PQG240I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV100E-7PQG240I CAD Model

Description

The XCV100E-7PQG240I is a Virtex-E series FPGA (Field-Programmable Gate Array) manufactured by Xilinx. Virtex-E FPGAs are designed to provide a balance of performance, density, and cost, making them suitable for a variety of applications. The 'E' designation indicates enhancements over the original Virtex architecture.

Applications

  • Networking: Used in routers, switches, and other networking equipment for packet processing and data forwarding.
  • Telecommunications: Implemented in base stations, wireless infrastructure, and signal processing systems.
  • Industrial Control: Integrated into programmable logic controllers (PLCs), motor drives, and automation systems.
  • Medical Imaging: Employed in medical imaging devices such as ultrasound and MRI machines.
  • Automotive: Utilized in advanced driver-assistance systems (ADAS) and infotainment systems.

Features

  • Configurable Logic Blocks (CLBs): Provides a large array of configurable logic blocks for implementing custom digital circuits.
  • Block RAM: Features on-chip block RAM for high-speed data storage.
  • Distributed RAM: Offers distributed RAM for flexible memory allocation.
  • Clock Management: Includes clock management circuitry for precise clock distribution and synthesis.
  • I/O Interfaces: Supports a wide range of I/O standards, including LVTTL, LVCMOS, and HSTL.

Benefits

  • Flexibility: Allows for custom hardware implementations, enabling rapid prototyping and product differentiation.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Cost-Effectiveness: Provides a cost-effective solution for a wide range of applications.
  • Reduced Time-to-Market: Accelerates product development by providing a flexible and customizable platform.
  • Reprogrammability: Can be reprogrammed to adapt to changing requirements and standards.

Additional Details

The XCV100E-7PQG240I designation indicates:

  • XCV100E: Belongs to the Virtex-E family, and represents 100K system gates.
  • -7: Specifies the speed grade of the device, with -7 indicating a higher performance compared to lower numbers.
  • PQG240: This refers to the package type, which is a Plastic Quad Flat Pack with Gull-wing leads and 240 pins. This affects the board layout and heat dissipation strategy.
  • I: Represents the Industrial temperature range (-40°C to +85°C).

The device typically operates at a core voltage of 1.8V or 2.5V, depending on the specific revision. For detailed information regarding power consumption, timing characteristics, and specific configuration settings, consult the official Xilinx documentation for the XCV100E family.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.5934 $89.5934
2+ $86.7936 $173.5872
3+ $83.9939 $251.9817
4+ $81.1942 $324.7768
5+ $72.7950 $363.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess