EN
  • EN
  • DE

XCV100-5PQG240I

Part No XCV100-5PQG240I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Xilinx QFP240
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 108904
RoHS Compliant
Win Source Part Number 989981-XCV100-5PQG240I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV100-5PQG240I CAD Model

Description

The XCV100-5PQG240I is a Field-Programmable Gate Array (FPGA) from Xilinx's Virtex series. It provides a flexible and programmable platform for implementing custom digital circuits. This FPGA is suitable for a wide range of applications, offering a balance of performance, density, and cost.

Applications

  • Digital signal processing (DSP)
  • Image processing
  • Networking and communication equipment
  • Industrial control systems
  • Aerospace and defense applications
  • Medical imaging devices

Features

  • 100,000 system gates
  • 240-pin PQFP package
  • High-speed performance
  • Flexible routing architecture
  • On-chip clock management
  • Support for various I/O standards
  • In-system programmability

Benefits

  • Rapid prototyping and development
  • Customizable hardware acceleration
  • Reconfigurable logic for adapting to changing requirements
  • Reduced time-to-market
  • Cost-effective solution for low to medium volume production
  • Improved system performance through parallel processing
  • Simplified design process with Xilinx development tools

Additional Details

The XCV100-5PQG240I operates with a 3.3V power supply and supports a wide range of operating temperatures. The flexible routing architecture allows for efficient utilization of the available logic resources. The on-chip clock management provides precise control over clock frequencies and timing. The in-system programmability feature enables users to update the FPGA configuration without removing it from the system.

The device is supported by Xilinx's comprehensive suite of development tools, including ISE Design Suite, which provides features for design entry, synthesis, implementation, and verification. The XCV100-5PQG240I is a reliable and versatile FPGA for a wide range of embedded systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess