Diodes Incorporated 74LVC1G00FW4-7 Product Overview
The 74LVC1G00FW4-7 is a high-performance, single 2-input NAND gate integrated circuit from Diodes Incorporated, designed for use in a wide range of digital applications. This compact and efficient IC is part of the 74LVC family, which is renowned for its low-voltage operation and low power consumption, making it an ideal choice for battery-powered and portable devices.
Key Features
- Logic Type: 2-input NAND gate
- Supply Voltage Range: 1.65V to 5.5V, allowing for flexible use in various circuit designs and compatibility with both 3.3V and 5V systems.
- High-Speed Performance: The IC can operate at frequencies up to 30 MHz (at 3.3V), which makes it suitable for high-speed logic operations.
- Low Power Consumption: It features a low power consumption characteristic, with a typical quiescent current of only 1µA, contributing to energy efficiency in the end application.
- Operating Temperature: The device can operate within a temperature range of -40°C to +125°C, ensuring reliability and stability in extreme conditions.
- Package: Comes in a compact 6-pin SOT-363 package, which is ideal for space-constrained applications.
- Logic Level Compatibility: The IC supports 5V tolerant inputs, which allows interfacing with higher voltage logic levels without the risk of damage.
Applications
The 74LVC1G00FW4-7 is versatile and can be used in a variety of digital circuits. Its applications include, but are not limited to:
- Smartphones and portable electronics
- Computing devices such as laptops and tablets
- Embedded systems
- Signal processing
- Logic level translation
- Control systems
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The 74LVC1G00FW4-7 is manufactured with stringent quality control processes, ensuring both consistent performance and reliability for the end-user. The device's robust design ensures that it can withstand the rigors of daily operation in a variety of challenging environments.
With its combination of versatility, efficiency, and high performance, the 74LVC1G00FW4-7 is a suitable choice for designers looking to implement a reliable NAND logic function in their digital applications.