EN
  • EN
  • DE

XCV100-4FGG256I

Part No XCV100-4FGG256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 108904
RoHS Compliant
Win Source Part Number 1021786-XCV100-4FGG256I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV100-4FGG256I CAD Model

Description

The XCV100-4FGG256I is a Field-Programmable Gate Array (FPGA) from the Xilinx Virtex series. This series is known for providing high performance and flexibility for a wide range of digital logic applications. The XCV100 is a part of the early Virtex family and is characterized by its ability to be reconfigured after manufacturing, making it suitable for prototyping, custom logic implementation, and adaptable hardware designs.

Applications:

  • Telecommunications: Used in networking equipment, routers, and switches for high-speed data processing and signal processing.
  • Industrial Control: Employed in industrial automation systems for real-time control, data acquisition, and motor control.
  • Aerospace and Defense: Used in avionics, radar systems, and other high-reliability applications.
  • Medical Imaging: Utilized in medical imaging equipment such as MRI and ultrasound for image processing and data analysis.
  • Consumer Electronics: Found in high-end consumer devices for accelerating specific tasks.

Features:

  • Configurable Logic Blocks (CLBs): Contain configurable logic elements that can be programmed to implement a wide range of digital functions.
  • Input/Output Blocks (IOBs): Provide flexible interfaces for connecting to external devices and systems.
  • On-Chip Memory: Includes distributed RAM blocks for local data storage.
  • Clock Management: Offers dedicated clock circuitry for precise timing and synchronization.
  • Global Routing Resources: Provides a network of routing channels for connecting different logic elements.
  • Versatile Packaging: Available in a FGG256 package, which offers a good balance between pin count and board space.
  • -4 Speed Grade: Indicates a specific speed performance level within the Virtex family.

Benefits:

  • Flexibility and Reconfigurability: Allows for implementing custom logic and adapting to changing requirements.
  • High Performance: Provides high-speed processing and real-time performance for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and development of custom hardware solutions.
  • Lower System Cost: Integration of multiple functions into a single device reduces component count and board space.
  • Enhanced Reliability: High-quality manufacturing ensures reliable operation in harsh environments.

Additional Details:

The XCV100-4FGG256I’s specific details such as the number of logic cells, RAM size, and operating voltage can be found in the Xilinx Virtex datasheet. Development typically involves using Xilinx's ISE (Integrated Software Environment) or Vivado design suite to create a bitstream that configures the FPGA. The 'I' at the end of the part number typically indicates an industrial temperature range. Virtex family devices, while older, are still used for many legacy applications where their capabilities meet the system requirements.

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess