The XCV100-4BGG256I is a Field-Programmable Gate Array (FPGA) from Xilinx's Virtex series. This FPGA is designed for high-performance and high-density applications, offering a flexible and programmable platform for custom logic implementation.
Applications
- Digital signal processing (DSP)
- Image and video processing
- Networking and telecommunications equipment
- Embedded systems
- Aerospace and defense applications
Features
- 100,000 system gates
- Advanced 0.22 μm CMOS process technology
- 256-pin Ball Grid Array (BGA) package for high density and performance
- High I/O count for flexible connectivity
- System-level features such as clock management and on-chip RAM
- In-system programmability for easy design iteration and updates
Benefits
- High performance for demanding applications
- Flexibility to implement custom logic functions
- Reduced time-to-market through rapid prototyping and design iteration
- Cost-effective solution for medium to high volume production
- Reconfigurable architecture allows for adaptation to changing requirements
Technical Specifications
The XCV100-4BGG256I operates at a core voltage of 2.5V. It features a maximum of 640 logic cells. The device offers a high number of user I/Os. The operating temperature range is industrial (-40°C to +100°C), denoted by the 'I' in the part number. The -4 speed grade indicates a performance level within the Virtex family. Detailed specifications, including timing characteristics, power consumption, and pinout diagrams, can be found in the Xilinx Virtex series datasheet.
Note: Refer to the official Xilinx documentation for detailed information on design, implementation, and programming using Xilinx development tools.