EN
  • EN
  • DE

XCS40XL-4BGG256C

Part No XCS40XL-4BGG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415814-XCS40XL-4BGG256C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS40XL-4BGG256C CAD Model

Description

The XCS40XL-4BGG256C is a Field Programmable Gate Array (FPGA) from Xilinx's Spartan-XL family. This FPGA is designed for applications requiring more complex logic and higher performance compared to the XCS30XL series. The XCS40XL-4BGG256C provides a flexible, cost-effective solution for a wide range of digital logic applications. The BGG256 package indicates a 256-ball Ball Grid Array (BGA) package.

Applications:

  • Advanced digital signal processing (DSP) applications
  • High-performance embedded control systems
  • Complex networking and communications equipment
  • High-speed data acquisition systems
  • Advanced image processing applications
  • Complex custom logic solutions
  • Prototyping for advanced ASIC designs

Features:

  • System Performance: Offers enhanced performance for cost-sensitive applications, higher than the XCS30XL.
  • On-Chip RAM: Includes block RAM for data storage and manipulation.
  • Flexible I/O: Provides a large number of programmable I/O pins for interfacing with external devices.
  • In-System Programmability: Can be reprogrammed in the field, allowing for design updates and modifications.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Advanced Packaging: Available in a 256-ball BGA package, offering high pin count and improved thermal performance.
  • Clock Management: Features digital clock managers (DCMs) for clock synthesis and management.

Benefits:

  • Reduced Time-to-Market: Enables rapid prototyping and development of digital systems.
  • Design Flexibility: Allows for easy modification and customization of logic designs.
  • Cost-Effectiveness: Provides a cost-effective solution compared to custom ASICs, especially for low to medium volume production.
  • High Performance: Delivers higher performance than the XCS30XL for a wider range of applications.
  • Easy Integration: Simple to integrate into existing systems due to the flexible I/O and in-system programmability.
  • Extended Product Life Cycle: FPGA designs can be easily updated and maintained, extending the product life cycle.
  • Improved Thermal Performance: The BGA package provides improved thermal performance compared to PQFP packages.

Additional Details:

The XCS40XL-4BGG256C operates with a 5V power supply. The ‘-4’ in the part number indicates the speed grade. It is programmed using Xilinx's ISE or Vivado design tools. The device contains Configurable Logic Blocks (CLBs) that allow users to implement complex digital circuits. The Spartan-XL family also includes features like Boundary Scan (JTAG) for testing and debugging. The specific number of logic cells, RAM blocks, and I/O pins can be found in the Xilinx Spartan-XL family datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess