EN
  • EN
  • DE

DSA1101DA3-125.0000TVAO

Part No DSA1101DA3-125.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344866-DSA1101DA3-125.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101DA3-125.0000TVAO CAD Model

Description

Microchip Technology's DSA1101DA3-125.0000TVAO Product Overview

The DSA1101DA3-125.0000TVAO is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art component is designed to meet the demanding requirements of modern electronic devices, providing a reliable and stable clock source with excellent jitter and stability characteristics.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 125.0000 MHz, which is ideal for high-speed digital applications that require precise timing.
  • Supply Voltage: It supports a supply voltage (Vdd) of 3.3V, catering to common power requirements in contemporary circuit designs.
  • Stability: The DSA1101DA3-125.0000TVAO offers superb frequency stability, ensuring consistent performance over a wide range of environmental conditions.
  • Form Factor: Packaged in a compact, surface-mount 6-SMD, no lead enclosure, it is suitable for space-constrained applications without compromising on performance.
  • Output Type: It provides a CMOS output, making it compatible with a broad range of digital circuits.
  • Temperature Range: This device operates over an industrial temperature range, making it robust for use in harsh environments.

Applications

The DSA1101DA3-125.0000TVAO is versatile and can be used in various applications that require high-precision timing solutions, such as:

  • Networking equipment (routers, switches, etc.)
  • Telecommunications systems
  • Server and storage platforms
  • Industrial controls and automation
  • Test and measurement equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1101DA3-125.0000TVAO is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability for critical applications. With its excellent performance and robust design, this MEMS oscillator is an excellent choice for designers looking for a high-quality timing solution.

For more detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess