EN
  • EN
  • DE

XCS30XLPQ208

Part No XCS30XLPQ208
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170201-XCS30XLPQ208
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS30XLPQ208 CAD Model

Description

The XCS30XLPQ208 is a member of the Xilinx Spartan-XL family of Field-Programmable Gate Arrays (FPGAs). These devices are known for providing a flexible, cost-effective solution for a wide range of digital logic applications. The XCS30XL offers a substantial amount of programmable logic, making it suitable for implementing complex circuits and systems.

Applications:

  • Digital Signal Processing (DSP): Implemented in audio and video processing systems.
  • Embedded Systems Control: Used for managing and controlling embedded systems.
  • Industrial Automation: Integrated into control systems for manufacturing processes.
  • Telecommunications: Employed in data processing and communication equipment.
  • Consumer Electronics: Found in various electronic devices requiring programmable logic.

Features:

  • Configurable Logic Blocks (CLBs): These provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Offer flexible connections to external devices and systems.
  • Internal Routing Resources: Allow for efficient interconnection of CLBs and IOBs.
  • On-Chip Memory: Provides storage for data and program instructions.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable and battery-powered applications.
  • In-System Programmability: Allows for configuration and reprogramming while the device is in the system.

Benefits:

  • Flexibility: Allows for easy modification and adaptation of designs to meet changing requirements.
  • Time-to-Market: Reduces development time by enabling rapid prototyping and design iterations.
  • Cost-Effectiveness: Provides a cost-optimized solution compared to custom ASIC designs.
  • Performance: Delivers high-speed performance for demanding applications.
  • Reliability: Offers robust performance and stability in a variety of operating conditions.

The XCS30XLPQ208 is packaged in a PQ208 package, which provides a compact form factor for space-constrained applications. The device operates over a wide voltage range and supports various configuration options. It is supported by Xilinx's comprehensive suite of development tools, which provide a complete environment for design, simulation, and implementation.

The Spartan-XL family is also noted for its security features, protecting designs from unauthorized access and reverse engineering. This makes the XCS30XLPQ208 a suitable choice for applications where security is a concern.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess