EN
  • EN
  • DE

XCR3064XLVQ44

Part No XCR3064XLVQ44
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170160-XCR3064XLVQ44
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCR3064XLVQ44 CAD Model

Description

The XCR3064XLVQ44 is a CoolRunner XPLA3 Complex Programmable Logic Device (CPLD) from Xilinx. CPLDs are integrated circuits that offer a flexible and cost-effective solution for implementing a wide range of digital logic functions. The XCR3064XLVQ44 provides a non-volatile, in-system programmable architecture, allowing designers to create custom circuits and systems. Its low power consumption and high performance make it suitable for diverse applications.

Applications

  • General-purpose logic replacement
  • Address decoding
  • Glue logic
  • I/O expansion
  • Power management
  • Configuration storage
  • Interface control

Features

  • 64 macrocells: Provides a significant amount of logic resources for complex designs.
  • Non-volatile configuration: Retains programmed configuration even when power is removed.
  • In-system programmability: Allows the device to be reconfigured without removing it from the circuit board.
  • Low power consumption: Ideal for battery-powered and energy-efficient applications.
  • High speed performance: Offers fast propagation delays for high-speed applications.
  • VQ44 Package: A 44-pin Very thin Quad Flat Pack.
  • 3.3V operation: Compatible with modern low-voltage systems.

Benefits

  • Flexibility: Allows designers to implement custom logic functions and adapt to changing requirements.
  • Fast prototyping: Enables rapid development and testing of new designs.
  • Low power consumption: Extends battery life and reduces heat generation.
  • High performance: Offers high-speed operation for demanding applications.
  • Reduced time to market: Speeds up the design and development process.

Technical Specifications

The XCR3064XLVQ44 features 64 macrocells, which are the basic building blocks of the CPLD. Each macrocell contains configurable logic gates and flip-flops, allowing for the implementation of a wide range of logic functions. The device is programmed using a standard JTAG interface. The non-volatile configuration memory retains the programmed configuration even when power is removed. The low power consumption makes it suitable for battery-powered applications. The high-speed performance ensures fast propagation delays. The operating voltage is 3.3V. The operating temperature range is specified in the device datasheet.

The CoolRunner XPLA3 family is known for its low power consumption and high performance, making it a popular choice for a wide range of applications. The XCR3064XLVQ44 offers a balance of resources and features, making it a suitable option for general-purpose logic replacement and other applications.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Zarlink
Need more? Email Us
Winbond Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess