EN
  • EN
  • DE

XCR3064XL-VQG100DM

Part No XCR3064XL-VQG100DM
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842789-XCR3064XL-VQG100DM
Ultra Librarian 3D Model Ultra Librarian XCR3064XL-VQG100DM CAD Model

Description

The XCR3064XL-VQG100DM is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the CoolRunner-II XL family. This device offers a combination of high speed, low power, and cost-effectiveness, making it suitable for a wide range of digital logic applications. The 'DM' suffix likely indicates a specific temperature range or quality grade suitable for demanding environments.

Applications:

  • Address Decoding: Used for decoding memory addresses in embedded systems.
  • Glue Logic Replacement: Replaces discrete logic gates to simplify board design.
  • State Machine Implementation: Implements complex control logic for various systems.
  • Interface Control: Controls and manages communication interfaces between different devices.
  • Industrial Automation: Used in industrial automation equipment for control and monitoring functions.

Features:

  • 64 Macrocells: Provides a sufficient amount of programmable logic for many applications.
  • VQG100 Package: A 100-pin VQFP (Very Thin Quad Flat Pack) package that offers a balance between size and pin count.
  • Fast Propagation Delay: Enables high-speed operation.
  • Low Power Consumption: Reduces power consumption and heat dissipation.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device.
  • Advanced I/O Features: Supports a variety of I/O standards and configurations.

Benefits:

  • High Performance: Provides fast and reliable logic implementation.
  • Low Power: Extends battery life in portable applications.
  • Design Flexibility: Allows for easy customization and modification of logic designs.
  • Simplified Board Layout: Reduces the number of discrete components required.
  • Cost-Effective Solution: Offers a competitive price compared to other programmable logic devices.

Additional Details:

The XCR3064XL-VQG100DM typically operates with a 3.3V or 2.5V power supply. It supports a wide range of I/O standards, including LVTTL, LVCMOS, and HSTL. The device is programmed using a JTAG interface. Detailed specifications, including timing characteristics, power consumption, and I/O specifications, can be found in the Xilinx CoolRunner-II XL family datasheet.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3530 $57.3530
3+ $47.0589 $141.1767
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess