EN
  • EN
  • DE

GT7-2022PCF(70)

Part No GT7-2022PCF(70)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connector Contacts
Description CONN PLUG CENTER TERMINAL CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 20-22 AWG
Contact Finish Tin
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1611576-GT7-2022PCF(70)
Ultra Librarian 3D Model Ultra Librarian GT7-2022PCF(70) CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PIN 18-20AWG CRIMP TIN
Need more? Email Us
JAE Electronics
CONN SOCKET 18-22AWG CRIMP GOLD
Lowest to $0.8052
JAE Electronics
CONN SOCKET 16-20AWG CRIMP TIN
Need more? Email Us
Harwin Inc.
CONN SOCKET CRIMP SOLDER GOLD
Need more? Email Us
TE Connectivity
CONN 6AWG CRIMP SILVER
Need more? Email Us
Harwin Inc.
CONN PIN CRIMP SOLDER GOLD
Need more? Email Us
Harwin Inc.
CONN PIN 18-20AWG CRIMP GOLD
Lowest to $1.4120
TE Connectivity
CONN TAB 15-18AWG CRIMP GOLD
Lowest to $0.8471
EDAC Inc.
CONN PIN 16-20AWG CRIMP TIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess