EN
  • EN
  • DE

XCR3032-10PC44I

Part No XCR3032-10PC44I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415776-XCR3032-10PC44I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCR3032-10PC44I CAD Model

Description

The XCR3032-10PC44I is a CoolRunner series Complex Programmable Logic Device (CPLD) from Xilinx. It is designed for high-performance, low-power applications. This device offers a versatile solution for implementing custom logic functions and glue logic in a wide range of electronic systems. The '10' in the part number denotes a speed grade, and 'PC44' indicates the package type, which is a Plastic Leaded Chip Carrier with 44 pins. The 'I' designates the industrial temperature range.

Applications

  • Glue Logic Replacement: Replacing discrete logic components to reduce board space and complexity.
  • Address Decoding: Implementing custom address decoding schemes for memory and peripheral devices.
  • State Machine Implementation: Designing and implementing complex state machines for control applications.
  • Interface Bridging: Bridging between different interface standards and protocols.
  • Peripheral Control: Controlling various peripheral devices, such as sensors, actuators, and displays.
  • Embedded Systems: Providing custom logic functionality in embedded systems.

Features

  • 32 Macrocells: Provides 32 macrocells for implementing logic functions.
  • 44-Pin PLCC Package: Offers a compact and industry-standard package.
  • Low Power Consumption: CoolRunner architecture minimizes power consumption.
  • In-System Programmability (ISP): Allows for easy reprogramming and design updates.
  • Global Clock Network: Provides a high-performance global clock network for synchronous designs.
  • Industrial Temperature Range: Operates reliably in industrial environments.

Benefits

  • Reduced Board Space: Replaces multiple discrete logic components, saving valuable board space.
  • Increased Design Flexibility: Allows for custom logic implementation, tailoring the design to specific application requirements.
  • Improved Performance: Provides high-speed logic operation with a global clock network.
  • Simplified Design Process: Uses industry-standard design tools and languages (e.g., VHDL, Verilog).
  • Faster Time-to-Market: Enables rapid prototyping and design iteration with in-system programmability.
  • Enhanced Reliability: Offers robust performance in harsh environments with industrial temperature range.

Additional Details

The XCR3032-10PC44I is programmed using JEDEC files generated from logic synthesis tools. It supports a variety of input and output standards, making it compatible with a wide range of devices. The CoolRunner architecture utilizes a segmented interconnect structure, allowing for efficient routing of signals between macrocells. The device also includes input/output blocks (IOBs) that can be configured for various functions, such as input, output, or bidirectional operation. The specific timing characteristics and power consumption figures can be found in the Xilinx datasheet for this device.

You May Also Be Interested in

Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess