EN
  • EN
  • DE

M30843FJFP

Part No M30843FJFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description SINGLE-CHIP 16/32-BIT CMOS MICROCOMPUTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1210399-M30843FJFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M30843FJFP CAD Model

Description

The M30843FJFP is a microcontroller from Renesas Electronics America. It is based on the M16C/80 Series architecture, offering a balance of performance, low power consumption, and integrated peripherals. This microcontroller is suitable for a wide range of embedded control applications, including industrial automation, consumer electronics, and automotive systems.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and process control systems.
  • Consumer Electronics: Employed in appliances, remote controls, and audio/video equipment.
  • Automotive Systems: Integrated into engine control units (ECUs), body control modules, and dashboard displays.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and medical instruments.
  • Networking Equipment: Used in routers, switches, and network interface cards (NICs).

Features

  • M16C/80 Series CPU Core: Provides efficient processing power for embedded control tasks.
  • Integrated Peripherals: Includes timers, UARTs, SPI, I2C, and analog-to-digital converters (ADCs).
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • On-Chip Flash Memory: Provides non-volatile storage for program code and data.
  • Operating Voltage Range: Supports a wide range of supply voltages.

Benefits

  • High Performance: M16C/80 core provides sufficient processing power for demanding applications.
  • Versatile Connectivity: Integrated peripherals enable easy interfacing with various sensors and actuators.
  • Extended Battery Life: Low power consumption optimizes battery life in portable devices.
  • Simplified Software Development: Renesas provides a comprehensive development environment.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded control applications.

Technical Specifications

The M30843FJFP features a 16-bit M16C/80 CPU core, a specific amount of on-chip flash memory and RAM, and a variety of integrated peripherals, including timers, serial communication interfaces (UART, SPI, I2C), and analog-to-digital converters (ADCs). Detailed specifications, including operating frequency, memory size, and pinout diagrams, can be found in the Renesas Electronics America datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess