The XCF16PV0G48C is a 16Mbit Platform Flash configuration PROM (programmable read-only memory) designed for Xilinx FPGAs (Field-Programmable Gate Arrays). This PROM is used to store the configuration bitstream that defines the functionality of the FPGA. At power-up, the FPGA loads this bitstream from the PROM, effectively configuring the FPGA for its intended application. The 'PV0' indicates a specific packaging or voltage variant within the XCF16 family. The 'G48C' signifies the package type and temperature grade.
Applications:
- FPGA Configuration Storage: Primarily used to store the configuration data for Xilinx FPGAs.
- Embedded Systems: Can be used as non-volatile memory in embedded systems for storing code or data.
- Industrial Control Systems: Used in industrial control applications where reliable storage of configuration data is essential.
Features:
- 16 Mbit Density: Provides ample storage capacity for large FPGA configurations.
- Parallel Interface: Offers fast data transfer rates for quick FPGA configuration.
- 48-Pin VQFP Package: Provides a compact and robust package for surface mounting.
- Non-Volatile Storage: Retains data even when power is removed, ensuring reliable startup.
- Advanced Security Features: May include features to protect the configuration bitstream from unauthorized access.
Benefits:
- Reliable Configuration: Ensures the FPGA is correctly configured at power-up.
- Fast Configuration Time: The parallel interface allows for quick loading of the configuration bitstream.
- Large Storage Capacity: Provides sufficient memory for complex FPGA designs.
- Secure Data Storage: Protects the FPGA configuration from tampering or unauthorized access.
Additional Details:
The XCF16PV0G48C typically operates with a 3.3V power supply. It uses a parallel interface to load data into the FPGA. The device is housed in a 48-pin VQFP (Very Thin Quad Flat Package) package. Detailed specifications regarding timing, power consumption, and security features are available in the Xilinx Platform Flash datasheet.