The Xilinx XC9572-15TQ100Q is a high-performance Complex Programmable Logic Device (CPLD) belonging to the XC9500 family. It provides flexible and programmable logic solutions for a wide range of digital applications. This device offers high speed and low power consumption, making it suitable for demanding applications.
Applications
- Address Decoding
- Glue Logic
- State Machine Implementation
- Peripheral Control
- Interface Bridging
Features
- 72 Macrocells
- 1600 Usable Gates
- 100-Pin TQFP Package
- In-System Programmable (ISP)
- Fast Propagation Delay
- Low Power Consumption
- 3.3V Operation
Benefits
- Flexible Logic: Provides programmable logic for implementing custom digital circuits.
- High Performance: Fast propagation delay ensures high-speed operation.
- Low Power: Low power consumption reduces energy costs and extends battery life.
- In-System Programmability: ISP allows for easy design changes and updates.
- Compact Package: 100-Pin TQFP package saves board space.
Additional Details
The XC9572-15TQ100Q is a high-performance CPLD that offers a versatile solution for digital logic implementation. With 72 macrocells and 1600 usable gates, it can accommodate complex designs. The in-system programmability (ISP) feature allows designers to easily update or modify the device configuration without removing it from the circuit board. The fast propagation delay ensures high-speed operation, while the low power consumption reduces energy costs and extends battery life in portable applications. The device operates at 3.3V, making it compatible with modern digital systems. The 100-Pin TQFP package provides a compact footprint, saving valuable board space.