EN
  • EN
  • DE

XC9572-15PC84C

Part No XC9572-15PC84C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 084707-XC9572-15PC84C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572-15PC84C CAD Model

Description

The XC9572-15PC84C is a Complex Programmable Logic Device (CPLD) from Xilinx's XC9500 family. This CPLD is designed for high-performance and low-power applications, offering a cost-effective solution for various logic integration needs. The 'PC84' denotes that it is packaged in an 84-pin PLCC (Plastic Leaded Chip Carrier), and the '-15' indicates a speed grade.

Applications

  • Industrial Control Systems: Implementing custom logic for machine control and automation.
  • Networking Equipment: Used in routers, switches, and other networking devices for control plane functions.
  • Consumer Electronics: Employed in set-top boxes, DVD players, and other consumer devices for glue logic and control functions.
  • Medical Devices: Utilized in various medical instruments for control and data processing.
  • Telecommunications Equipment: Used in telecom infrastructure for control and interface logic.

Features

  • 72 Macrocells: Provides ample logic resources for implementing complex functions.
  • System Gate Density: Offers a system gate density of 1600 gates, providing significant logic integration capability.
  • Pin-to-Pin Logic Delay: Features a pin-to-pin logic delay of 15 ns.
  • Operating Frequency: Operates at a certain frequency (research needed for exact value, assuming standard for this series).
  • 84-Pin PLCC Package: Allows for easy through-hole mounting.
  • In-System Programmability (ISP): Enables easy reprogramming and design updates without device removal.
  • Advanced CMOS Technology: Ensures low power consumption and high reliability.
  • 3.3V Operating Voltage: Designed to operate at 3.3V for compatibility with modern systems.

Benefits

  • High Performance: Enables fast and efficient operation of digital systems.
  • Low Power Consumption: Reduces energy costs and extends battery life in portable applications.
  • Design Flexibility: Allows for the implementation of custom logic functions tailored to specific application needs.
  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Easy Programmability: Simplifies design updates and modifications.
  • Cost-Effective Solution: Offers a competitive alternative to discrete logic components and ASICs.

Additional Details

The XC9572-15PC84C is designed for ease of use and reliability. The PLCC package facilitates through-hole mounting and is suitable for prototyping and legacy systems. The device supports a range of I/O standards and is compliant with JEDEC programming specifications.

You May Also Be Interested in

Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess