The XC9536-7VQG44C is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx. It belongs to the XC9500 family of CPLDs, known for their in-system programmability, fast pin-to-pin delays, and low power consumption. This device is designed for a wide range of logic applications, providing a flexible and cost-effective solution for implementing custom logic circuits.
Applications:
- Address decoding
- Glue logic
- I/O port expansion
- Peripheral control
- State machine implementation
Features:
- 36 macrocells
- 800 usable gates
- Fast pin-to-pin delays (7.5 ns)
- In-system programmability (ISP)
- Low power consumption
- 44-pin VQFP package
- Operating voltage: 5V
Benefits:
- High Performance: Fast pin-to-pin delays enable high-speed logic operations.
- Flexibility: In-system programmability allows for easy design changes and updates without removing the device from the board.
- Low Power Consumption: Reduces energy usage, making it suitable for power-sensitive applications.
- Cost-Effective: Provides a cost-effective solution for implementing custom logic circuits.
- Easy to Use: Supported by Xilinx's comprehensive development tools for easy design and programming.
Technical Specifications:
The XC9536-7VQG44C features 36 macrocells and 800 usable gates, providing ample resources for implementing complex logic functions. It offers fast pin-to-pin delays of 7.5 ns, ensuring high-speed performance. The device is in-system programmable, allowing for easy design modifications. It operates on a 5V power supply. The 44-pin VQFP (Very Thin Quad Flat Pack) package provides a compact and easy-to-use form factor.