EN
  • EN
  • DE

XC9536-10VQG44I

Part No XC9536-10VQG44I
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description 5 ns pin-to-pin logic delays on all pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281983-XC9536-10VQG44I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536-10VQG44I CAD Model

Description

The XC9536-10VQG44I is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500 family. This device provides high-performance, flexible logic solutions for a wide range of digital applications. It's characterized by its in-system programmability, high speed, and ease of use.

Applications:

  • Address Decoding: Used for decoding memory addresses in digital systems.
  • Glue Logic: Implements miscellaneous logic functions to connect different components.
  • State Machines: Implements complex state machine controllers.
  • Peripheral Control: Used to control peripherals in embedded systems.
  • Interface Logic: Provides interface logic between different devices and systems.
  • Small Digital Systems: Can implement entire small digital systems.

Features:

  • In-System Programmability (ISP): Allows for easy programming and reprogramming.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • 36 Macrocells: Provides a sufficient number of macrocells for complex logic functions.
  • 5 ns Pin-to-Pin Delay: Ensures fast signal propagation.
  • 44-Pin VQFP Package: Compact package for space-constrained applications.
  • Operating Voltage: Typically operates at 3.3V or 5V.

Benefits:

  • Flexible Logic Implementation: CPLD architecture allows for versatile logic design.
  • Easy to Use: ISP simplifies programming and debugging.
  • Fast Performance: High speed enables real-time processing.
  • Reduced Time-to-Market: Programmability accelerates development.

Additional Details:

The XC9536-10VQG44I operates with a propagation delay of 5 ns and includes 36 macrocells. It comes in a 44-pin VQFP (Very thin Quad Flat Pack) package. The device supports JTAG programming and boundary scan testing. The power consumption is relatively low. The operating temperature range is industrial grade. This CPLD provides a cost-effective and efficient solution for implementing custom logic functions in a variety of applications, and it's frequently used in prototyping and low-volume production.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $382.3530 $382.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess