The XC95216-20PQG160I is a Complex Programmable Logic Device (CPLD) from Xilinx's XC9500 family. It is designed to provide a cost-effective and flexible solution for a wide range of digital logic applications. The 'PQG160I' denotes a 160-pin Plastic Quad Flat Pack (PQFP) package and an industrial temperature range, while '-20' typically indicates a specific speed grade.
Applications:
- Industrial Automation
- Networking Equipment
- Telecommunications Systems
- Embedded Systems
- Medical Devices
Features:
- High-Density CPLD: Provides a large amount of programmable logic resources for complex designs.
- In-System Programmable (ISP): Allows for convenient and easy programming and reprogramming of the device while it is already in the system.
- 216 Macrocells: Offers a substantial amount of logic resources for complex design implementation.
- 160-Pin PQFP Package (PQG160): Offers a suitable footprint for surface-mount assembly on PCBs.
- -20 Speed Grade: Denotes a specific speed performance, potentially 20ns propagation delay.
- Industrial Temperature Range ('I'): Ensures reliable operation in harsh environments with extreme temperatures.
- Advanced Architecture: Provides support for a wide array of logic functions and design styles, increasing design flexibility.
- Global Routing Resources: Allows efficient signal routing, maximizing timing performance.
- Low Power Consumption: Suitable for applications where power efficiency is critical.
Benefits:
- Increased Design Flexibility: The programmable nature of the CPLD enables quick and efficient customization and modification of logic functions.
- Reduced Time-to-Market: The ISP capability accelerates the design cycle and allows for quick updates and design iterations.
- Lower System Costs: Integration of multiple logic functions into a single device minimizes the component count and reduces board space.
- Improved System Performance: The high-speed performance of the CPLD results in faster clock frequencies and lower propagation delays.
- Reliable Operation in Harsh Environments: Designed and tested for industrial temperature ranges, the device will function reliably in demanding applications.
Additional Details:
The XC95216-20PQG160I is commonly employed in applications demanding programmable logic and reliable operation within industrial environments. The industrial temperature rating makes it suitable for deployments in harsh conditions. The 'PQG160' package provides a robust and easily manufacturable surface-mount solution. When integrating this device into a design, it's essential to review the specific datasheet for detailed specifications on the '-20' speed grade, ensuring it meets the timing requirements of the application.