EN
  • EN
  • DE

XC95108-10PQG100I

Part No XC95108-10PQG100I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415612-XC95108-10PQG100I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95108-10PQG100I CAD Model

Description

The XC95108-10PQG100I is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500 family. This device is designed for a wide range of digital logic applications, offering a flexible and efficient solution for implementing custom logic circuits. The "-10" signifies a speed grade, and "PQG100" refers to the package type and pin count (100-pin PQFP), while "I" indicates the industrial temperature range.

Applications

  • Glue Logic: Interconnecting various components in a digital system.
  • Address Decoding: Implementing address decoding schemes for memory and peripheral devices.
  • State Machines: Designing and implementing complex state machines for control applications.
  • Peripheral Control: Controlling peripherals such as LCD displays, keypads, and sensors.
  • Data Path Control: Managing data flow within a digital system.

Features

  • 108 Macrocells: Provides a sufficient number of macrocells for implementing moderately complex logic functions.
  • System Performance up to 125 MHz: Enables high-speed operation for demanding applications.
  • In-System Programmable (ISP): Allows for easy reprogramming and design iteration.
  • 100-Pin PQFP Package: Provides a compact and easy-to-handle package for prototyping and production.
  • Industrial Temperature Range: Operates reliably in harsh industrial environments.

Benefits

  • Flexibility: Allows for easy modification and customization of logic circuits.
  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Faster Time-to-Market: Speeds up the design process through in-system programmability.
  • Lower Power Consumption: Provides a low-power solution for portable and battery-powered devices.
  • Improved System Performance: Enables high-speed operation and reduces propagation delays.

Additional Details

The XC95108-10PQG100I CPLD is based on a Fast Zero Power (FZP) CMOS process technology, which contributes to its low power consumption. The device supports JEDEC-standard programming and utilizes Xilinx's popular ISE design suite for design entry, simulation, and programming. The CPLD architecture includes a global routing pool, which allows for flexible interconnect between macrocells. It operates from a 3.3V power supply and features advanced power management options. This CPLD is ideal for applications requiring a combination of speed, flexibility, and low power consumption, especially in harsh industrial environments where temperature extremes are a concern. Its in-system programmability simplifies prototyping and allows for field upgrades, making it a versatile solution for a variety of digital logic designs.

You May Also Be Interested in

Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess