EN
  • EN
  • DE
  • IT

XC95108-10PC84I

Part No XC95108-10PC84I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 5V in-system programmable
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series XC9500
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks 6
Number of Macrocells 108
Number of Gates 2400
Number of I/O 69
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.31x29.31)
RoHS State Request Verification
Win Source Part Number 1281897-XC95108-10PC84I
Manufacturer Homepage www.xilinx.com
Family Name XC95108
Introduction Date December 01, 1998
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC95108-10PC84I CAD Model

Description

The XC95108-10PC84I is an obsolete integrated circuit from Xilinx Inc.

  • I/Os: 69
  • Programmable In-System: Yes (min 10K program/erase cycles)
  • Number of Gates: 2400
  • Number of Logic Elements/Blocks: 6
  • Number of Macrocells: 108
  • Delay Time tpd(1) Max: 10.0ns
  • Voltage Supply for Internal: 4.5V to 5.5V
  • Package: 84-LCC (J-Lead)
  • Mounting: SMD
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Manufacturer Package: 84-PLCC (29.31x29.31)
  • Introduction Date: December 01, 1998
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Broadcom Limited
18M QDR NSE
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921
Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408
Microchip Technology
IC CPLD 32MC 10NS 44TQFP
Lowest to $6.0510
Altera
UV PLD CQCC28 /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess