EN
  • EN
  • DE

XC7K410T-2FFG676I

Part No XC7K410T-2FFG676I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 400 I/O 676FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 31775
Number of Logic Elements/Cells 406720
Total RAM Bits 29306880
Number of I/O 400
Supply Voltage - Operating 0.97 V to 1.03 V
Mounting Sub-Base Mount
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 676-FCBGA (27x27)
Win Source Part Number 214392-XC7K410T-2FFG676I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC7K410T
Introduction Date June 21, 2010
ECCN 3A991.d
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian XC7K410T-2FFG676I CAD Model

Description

The XC7K410T-2FFG676I is a high-performance Kintex-7 FPGA from Xilinx, designed to provide optimal performance per watt. It balances power efficiency with robust processing capabilities, making it suitable for a wide array of applications. The device is part of the Kintex-7 family, renowned for its versatility and adaptability in demanding environments.

Applications:

  • Data Centers: Used in network interface cards (NICs), storage controllers, and server acceleration.
  • Industrial Automation: Applied in machine vision systems, industrial networking, and robotic control.
  • Aerospace and Defense: Integrated into radar processing systems, communication equipment, and signal intelligence.
  • Medical Equipment: Utilized in high-resolution imaging, diagnostic systems, and patient monitoring devices.
  • Test and Measurement: Employed in high-speed data acquisition, signal analysis, and instrumentation.

Features:

  • Logic Cells: Contains approximately 406,720 logic cells, providing significant capacity for complex logic implementation.
  • Block RAM: Features 19,440 Kbits of block RAM for fast, on-chip data storage and retrieval.
  • DSP Slices: Includes 1,540 DSP slices, optimized for high-performance digital signal processing.
  • Clock Management: Offers advanced clocking features with integrated clock management tiles (CMTs) for flexible clock distribution.
  • High-Speed Transceivers: Supports multiple high-speed serial transceivers for efficient data transfer and communication protocols.
  • Package: Encased in a 676-pin Fine-Pitch Ball Grid Array (FBGA) package for compact design and efficient thermal management.
  • Speed Grade: -2 speed grade indicates a specific performance level within the Kintex-7 family.
  • Temperature Grade: I-grade indicates Industrial temperature range (-40°C to +100°C).

Benefits:

  • High Performance: Delivers exceptional computational performance for demanding processing tasks.
  • Power Efficiency: Offers excellent power consumption characteristics, suitable for energy-conscious applications.
  • Flexibility: Provides a flexible platform for implementing custom algorithms and hardware acceleration.
  • Integration: Combines numerous hardware resources, reducing the need for external components and simplifying system design.
  • Scalability: Supports scalable architectures, allowing for the development of high-density, high-performance systems.

Additional Details:

The XC7K410T-2FFG676I supports a wide range of I/O standards, including LVCMOS, LVTTL, and differential signaling. It incorporates security features such as bitstream encryption to protect against unauthorized configuration modifications. The device is fully supported by Xilinx's Vivado Design Suite, offering a comprehensive environment for design entry, simulation, and hardware implementation. It is manufactured using a 28nm process technology. This FPGA is particularly well-suited for applications requiring a balance of high performance and low power consumption, making it a versatile solution for various industries.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Actel Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $238.8544 $238.8544
2+ $214.1454 $428.2908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess