EN
  • EN
  • DE

XC7A75T-2FGG676C

Part No XC7A75T-2FGG676C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 300 I/O 676FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 676-BGA
Manufacturer Xilinx Inc.
Series Artix-7
Package Tray
Number of I/O 300
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 676-BGA
Case / Package 676-FBGA (27x27)
Family Name XC7A75
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903862-XC7A75T-2FGG676C
Ultra Librarian 3D Model Ultra Librarian XC7A75T-2FGG676C CAD Model

Description

The XC7A75T-2FGG676C is an Artix-7 FPGA from Xilinx, designed for a wide range of applications that require high performance and low power consumption. The Artix-7 family is known for its cost-optimized architecture and efficient use of resources.

Applications

  • Industrial Automation: Used in motor control, robotics, and industrial networking.
  • Automotive: Employed in advanced driver-assistance systems (ADAS) and infotainment systems.
  • Video Processing: Utilized in video surveillance, machine vision, and video conferencing.
  • Wireless Communications: Found in software-defined radios (SDR) and other wireless communication systems.
  • Medical Devices: Used in portable medical imaging and diagnostic equipment.

Features

  • Logic Cells: Contains a substantial number of logic cells for implementing complex digital circuits.
  • Block RAM: Features on-chip Block RAM for high-speed data storage.
  • DSP Slices: Integrated DSP slices enable efficient implementation of digital signal processing algorithms.
  • High-Speed I/O: Supports a wide range of I/O standards for interfacing with various external devices.
  • Power Management: Offers power management features for minimizing power consumption.
  • FGG676 Package: Offered in a 676-pin Fine-Pitch Ball Grid Array (FGG676) package.
  • -2 Speed Grade: Indicates a specific speed grade within the Artix-7 family, allowing for performance optimization.

Benefits

  • High Performance: Provides high-speed logic and signal processing capabilities for various applications.
  • Low Power Consumption: Efficient architecture minimizes power consumption.
  • Cost-Optimized: Offers a balance of performance and cost for a wide range of applications.
  • Flexibility: Programmable logic allows for customization and adaptation to specific application requirements.
  • Reduced Time-to-Market: Development tools and IP cores enable faster design and implementation.

Additional Details

The XC7A75T-2FGG676C is fabricated using a 28nm process technology. It supports various memory interfaces, including DDR3. The device is supported by Xilinx's Vivado Design Suite for design entry, simulation, and implementation. It operates over a commercial temperature range, indicated by the 'C' in the part number. The Artix-7 family includes features such as partial reconfiguration and integrated analog-to-digital converters (ADCs). It offers a good balance between cost and performance for a variety of applications, making it a popular choice in the embedded systems market. Includes integrated PCIe endpoint capability.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.7162 $76.7162
2+ $74.3189 $148.6378
3+ $71.9215 $215.7645
4+ $69.5241 $278.0964
5+ $62.3320 $311.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess