EN
  • EN
  • DE

XC7354TM-15CPC44

Part No XC7354TM-15CPC44
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415270-XC7354TM-15CPC44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7354TM-15CPC44 CAD Model

Description

The XC7354TM-15CPC44 is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner family, known for its low power consumption and high performance. This particular model comes in a 44-pin package and is designed to implement custom logic in a wide array of applications.

Applications:

  • FPGA Configuration: Used as a configuration device for larger FPGAs.
  • Power Management: Controls power distribution and sequencing in electronic systems.
  • Bus Interface: Implements custom bus interfaces for connecting various devices.
  • Motor Control: Drives and controls motors in industrial and consumer applications.
  • Security Systems: Implements custom security features and protocols.

Features:

  • Low Power Consumption: Reduces overall system power requirements.
  • High-Performance CPLD: Offers fast propagation delays.
  • In-System Programmability (ISP): Enables easy design changes and updates.
  • 44-Pin Package: Compact package for space-constrained applications.
  • CoolRunner Architecture: Provides optimized performance and resource utilization.
  • Flexible I/O: Allows for versatile interfacing with external components.

Benefits:

  • Reduced System Cost: Lowers the overall component count.
  • Improved Performance: Enables faster processing and responsiveness.
  • Increased Design Flexibility: Provides easy design customization.
  • Enhanced Energy Efficiency: Extends battery life and reduces power consumption.
  • Simplified Board Design: Reduces PCB complexity.

Additional Details:

The XC7354TM-15CPC44 is designed to operate within a specified voltage range, commonly 3.3V or 5V. Detailed electrical characteristics, timing specifications, and programming instructions are available in the device datasheet. This device is programmed using standard JTAG programming tools. Its speed grade is -15 and its temperature range is commercial.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess