EN
  • EN
  • DE

XC5VFX200T-2FF1738I

Part No XC5VFX200T-2FF1738I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Virtex®-5 FXT Family 65nm Technology 1V 1738-Pin FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843857-XC5VFX200T-2FF1738I
Ultra Librarian 3D Model Ultra Librarian XC5VFX200T-2FF1738I CAD Model

Description

The Xilinx XC5VFX200T-2FF1738I is a high-performance Virtex-5 FXT FPGA (Field-Programmable Gate Array). This device integrates a powerful combination of logic, memory, and DSP capabilities, making it suitable for a wide range of advanced applications.

Applications

  • Aerospace and Defense: Radar processing, image processing, and secure communication systems.
  • High-Performance Computing: Acceleration of computationally intensive tasks in servers and workstations.
  • Telecommunications: Baseband processing, channel coding, and signal processing for wireless and wired communication systems.
  • Medical Imaging: Image reconstruction and processing in MRI, CT, and ultrasound systems.
  • Industrial Automation: Motor control, machine vision, and robotics.

Features

  • FPGA Logic: High-density programmable logic for implementing custom digital circuits.
  • PowerPC Processors: Integrated PowerPC 440 processors for embedded processing tasks.
  • DSP Slices: Dedicated DSP blocks for high-performance signal processing.
  • Memory Interfaces: Supports DDR2, DDR3, and other memory standards.
  • High-Speed Serial I/O: Provides high-bandwidth serial communication interfaces such as PCI Express and Gigabit Ethernet.
  • Advanced Configuration Options: Supports various configuration modes for flexible system design.
  • FF1738 Package: A large pin count package allowing for a large number of I/O connections.

Benefits

  • High Performance: Delivers exceptional processing power for demanding applications.
  • Flexibility: Allows for the implementation of custom hardware functions.
  • Integration: Combines logic, memory, and processing capabilities in a single device.
  • Reduced System Cost: Can reduce system cost by integrating multiple functions into a single device.
  • Time-to-Market: Enables rapid prototyping and development.
  • Scalability: Can be scaled to meet the specific requirements of different applications.

Additional Details

The XC5VFX200T-2FF1738I features 200,000 logic cells, a large amount of on-chip memory, and numerous DSP slices. The integrated PowerPC processors can be used to run embedded operating systems and application software. The device supports a wide range of I/O standards and protocols. It is typically programmed using Xilinx's Vivado or ISE design tools. The -2 speed grade indicates a specific performance level within the Virtex-5 family. The I at the end indicates the device is rated for industrial temperature range (-40°C to +100°C).

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess