EN
  • EN
  • DE

XC5406-6TQ100C

Part No XC5406-6TQ100C
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 405623-XC5406-6TQ100C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5406-6TQ100C CAD Model

Description

The XC5406-6TQ100C, manufactured by Xilinx, is a member of the Spartan series of Field-Programmable Gate Arrays (FPGAs). These FPGAs are designed to offer a balance of performance, features, and cost, making them suitable for a wide range of applications.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded Systems: Employed in embedded computing platforms for various control and processing tasks.
  • Telecommunications: Integrated into communication infrastructure for signal processing and data routing.
  • Consumer Electronics: Found in advanced consumer devices such as set-top boxes and gaming consoles.
  • Medical Devices: Utilized in medical imaging and diagnostic equipment.

Features:

  • Configurable Logic Blocks (CLBs): Provide a flexible architecture for implementing custom logic functions.
  • Input/Output Blocks (IOBs): Allow for versatile connectivity to external devices and interfaces.
  • On-Chip Memory: Includes embedded block RAM for storing data and instructions.
  • Clock Management: Offers clock synthesis and distribution capabilities for precise timing control.
  • TQ100 Package: A 100-pin Thin Quad Flat Pack (TQFP) package, providing a compact footprint and ease of assembly.

Benefits:

  • Flexibility: The programmable nature of the FPGA allows for easy modification and adaptation to changing requirements.
  • Performance: Offers high-speed operation and efficient processing of complex algorithms.
  • Cost-Effectiveness: Provides a cost-optimized solution for a variety of applications.
  • Integration: Combines logic, memory, and I/O resources into a single device, simplifying system design.
  • Time-to-Market: Shortens development cycles through rapid prototyping and iterative design.

Additional Details:

The XC5406-6TQ100C is specifically a -6 speed grade device in a TQ100 package. The Spartan series is known for its low power consumption, making it suitable for battery-powered applications. The device is configured using industry-standard programming tools and supports various configuration methods, including JTAG and serial interfaces. This FPGA supports a wide range of I/O standards, allowing it to interface with various external components. Its internal architecture includes a matrix of configurable logic blocks interconnected by programmable routing resources, enabling the implementation of complex digital circuits. The TQ100 package provides a balance between pin count and physical size, making it suitable for applications where space is limited. The 'C' at the end of the part number typically denotes commercial temperature range, ensuring the device operates reliably in standard operating environments.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess