EN
  • EN
  • DE

XC5204TQ144

Part No XC5204TQ144
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197740-XC5204TQ144
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5204TQ144 CAD Model

Description

The XC5204TQ144 is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC5200 series. FPGAs are programmable integrated circuits that can be configured by the user after manufacturing, making them highly versatile for prototyping and implementing custom digital logic circuits. The TQ144 indicates the package type (Thin Quad Flat Pack) and the number of pins (144).

Applications

  • Digital signal processing (DSP)
  • Image processing
  • Networking equipment
  • Embedded systems
  • Industrial automation

Features

  • Configurable logic blocks (CLBs): Provide the basic building blocks for implementing digital logic.
  • Input/Output blocks (IOBs): Allow for interfacing with external devices.
  • Programmable interconnect: Connects the CLBs and IOBs to create custom circuits.
  • On-chip memory: Provides storage for data and instructions.
  • Global clock network: Distributes clock signals throughout the device.
  • TQ144 Package: A thin quad flat pack with 144 pins.
  • Operating Voltage: The specific operating voltage will be found in the datasheet.

Benefits

  • Flexibility and customization: Allows for implementing custom digital logic circuits.
  • Rapid prototyping: Enables quick development and testing of new designs.
  • Reconfigurability: Allows for modifying the design after implementation.
  • High performance: Delivers high-speed processing capabilities.
  • Reduced time to market: Accelerates product development.

Additional Details

The XC5204TQ144 comes in a TQ144 package. The datasheet contains detailed information regarding logic capacity, memory capacity, I/O pin count, and power consumption. Xilinx provides software tools, such as the ISE (Integrated Software Environment), for designing and programming the FPGA. It's crucial to consult the datasheet and the Xilinx documentation for specific application guidelines and limitations. FPGAs like the XC5204TQ144 are powerful tools for implementing complex digital systems with high performance and flexibility.

You May Also Be Interested in

NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zilog
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess