EN
  • EN
  • DE

XC5204-5TQ144I

Part No XC5204-5TQ144I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412774-XC5204-5TQ144I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5204-5TQ144I CAD Model

Description

The XC5204-5TQ144I is a Field-Programmable Gate Array (FPGA) from the XC5200 series manufactured by Xilinx. This FPGA is designed for a wide range of digital logic applications, offering a flexible and customizable hardware platform. It allows designers to implement complex digital circuits without the long lead times and high costs associated with custom ASICs. The 'TQ144I' designates the package type, pin count and temperature range ('I' often indicates an industrial temperature range).

Applications:

  • Telecommunications equipment: Used in routers, switches, and other network infrastructure devices for high-speed data processing and signal processing.
  • Industrial control systems: Implemented in programmable logic controllers (PLCs) and other automation equipment for real-time control and monitoring, particularly in harsh environments.
  • Medical imaging devices: Utilized in image processing and analysis systems within medical equipment.
  • Aerospace and defense systems: Applied in avionics, radar systems, and communication systems due to their reprogrammability and performance.
  • Consumer electronics: Integrated into advanced video processing and display systems.

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be interconnected to implement custom digital circuits.
  • Input/Output Blocks (IOBs): Offers a variety of I/O options to interface with external devices and systems.
  • On-chip routing resources: Includes a network of routing channels and switch matrices to facilitate interconnections between CLBs and IOBs.
  • System-level features: Supports various system-level functions, such as clock management, power management, and configuration management.
  • TQ144 package: A 144-pin Thin Quad Flat Pack (TQFP) provides a compact footprint for space-constrained applications.
  • Industrial Temperature Range: Operates reliably over a wider temperature range compared to commercial-grade FPGAs.

Benefits:

  • Flexibility: Allows designers to implement custom digital circuits and modify them easily.
  • Reprogrammability: Enables designers to reconfigure the FPGA in the field to adapt to changing requirements.
  • Time-to-market: Reduces the time required to develop and deploy new products.
  • Cost-effectiveness: Provides a cost-effective alternative to custom ASICs for low to medium volume applications.
  • Performance: Delivers high performance for a wide range of digital logic applications.
  • Reliability in Harsh Environments: Designed for reliable operation in industrial and other demanding environments.

Technical Specifications (Typical):

The XC5204 typically offers 4,000 gates of logic, operates at a clock frequency of up to 50 MHz (depending on the speed grade), and supports a variety of I/O standards. It typically operates at a voltage of 5V. Consult the official Xilinx datasheet for the XC5204-5TQ144I for precise specifications.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess