EN
  • EN
  • DE

XC5202-6PQG100I

Part No XC5202-6PQG100I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx QFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 100
RoHS Non-Compliant
Win Source Part Number 1189935-XC5202-6PQG100I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5202-6PQG100I CAD Model

Description

The XC5202-6PQG100I is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC5200 series. This series is known for providing a flexible and efficient platform for implementing a wide range of digital logic circuits.

Applications:

  • Prototyping digital systems: The FPGA allows for rapid prototyping and validation of digital designs before committing to a fixed ASIC implementation.
  • Implementing custom logic: It can be used to create custom hardware accelerators for specific algorithms or applications.
  • Communication systems: The FPGA can be used in network interface cards (NICs), routers, and other communication equipment to implement custom protocols or data processing functions.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Image and video processing: Used for real-time image processing, video encoding/decoding, and other multimedia applications.

Features:

  • Configurable Logic Blocks (CLBs): The core building blocks of the FPGA, providing programmable logic functions.
  • Input/Output Blocks (IOBs): Provide flexible interfaces for connecting to external devices and systems.
  • Programmable Interconnect: Allows for routing signals between different CLBs and IOBs.
  • On-chip RAM: Provides memory resources for storing data and intermediate results.
  • PQFP100 Package: The device comes in a 100-pin Plastic Quad Flat Package (PQFP).
  • Operating Temperature: Industrial temperature range.

Benefits:

  • Flexibility: FPGAs can be reconfigured to implement different logic functions as needed.
  • Time-to-Market: FPGAs allow for faster prototyping and development cycles compared to ASICs.
  • Cost-Effectiveness: FPGAs can be more cost-effective than ASICs for low to medium volume production.
  • Performance: FPGAs can provide high performance for certain applications, especially those requiring parallel processing.
  • Reprogrammability: Allows for easy updates and bug fixes in the field.

Additional Details:

The XC5202-6PQG100I is characterized by its logic capacity, speed grade, and package type. The "-6" indicates the speed grade, with higher numbers generally indicating faster performance. The "PQG100" indicates the package type, in this case a 100-pin PQFP. This FPGA is suitable for applications requiring a moderate amount of logic and I/O resources. For specific performance characteristics, refer to the Xilinx documentation for the XC5200 family. The "I" at the end of the part number denotes Industrial temperature range.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
NEC
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Freescale Semiconductor - NXP
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess