EN
  • EN
  • DE

XC4464T-PC84I

Part No XC4464T-PC84I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196727-XC4464T-PC84I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4464T-PC84I CAD Model

Description

The XC4464T-PC84I is a Virtex-4 FPGA (Field-Programmable Gate Array) from Xilinx. Virtex-4 FPGAs are known for their high performance, advanced features, and versatility. They are used in a wide range of applications, offering a combination of logic, memory, and signal processing capabilities within a single device.

Applications

  • Telecommunications Infrastructure: Used in base stations, routers, and switches.
  • Aerospace and Defense: Employed in radar systems, electronic warfare, and image processing.
  • Medical Imaging: Found in MRI, CT scan, and ultrasound systems.
  • High-Performance Computing: Utilized in servers and data centers.
  • Automotive Systems: Used in advanced driver-assistance systems (ADAS) and infotainment systems.

Features

  • PowerPC Embedded Processors: Integrates PowerPC processors for embedded processing tasks.
  • DSP Slices: Dedicated DSP blocks for high-performance signal processing.
  • High-Speed Serial Transceivers: Supports high-bandwidth communication interfaces.
  • Configurable Logic Blocks (CLBs): Provides a flexible architecture for implementing custom logic functions.
  • Block RAM: On-chip memory blocks for data storage.
  • Advanced Clock Management: Offers flexible clocking options for optimizing performance.

Benefits

  • High Performance: Delivers exceptional processing power for demanding applications.
  • Flexibility: Allows for implementing custom logic functions and algorithms.
  • Integration: Combines logic, memory, and processing capabilities in a single device.
  • Reduced Power Consumption: Optimizes power efficiency for extended battery life.
  • Scalability: Offers a range of devices to meet different performance and cost requirements.

Additional Details

The XC4464T-PC84I offers a system gate count. It is packaged in a 84-pin PQFP (Plastic Quad Flat Pack). It operates at a core voltage of 1.2V. The I/O voltage is 3.3V. The operating temperature range spans. It supports various configuration options, including JTAG and serial interfaces. It is supported by Xilinx's ISE design suite.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess