EN
  • EN
  • DE

XC4052XLA-09HQ240I

Part No XC4052XLA-09HQ240I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412730-XC4052XLA-09HQ240I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4052XLA-09HQ240I CAD Model

Description

The XC4052XLA-09HQ240I is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000XLA family, distinguished by its low-voltage operation and reduced power consumption compared to the standard XC4000 series. The XC4052XLA-09HQ240I is designed for applications that require moderate logic density, energy efficiency, and reliable performance across a broad temperature range. The HQ240 package specifies the type of physical package, indicating the number of I/O pins and form factor.

Applications

  • Industrial Control Systems: Deployed in programmable logic controllers (PLCs), motor drives, and industrial automation equipment where low power consumption and operation in harsh environments are crucial.
  • Telecommunications: Used in base stations, remote terminals, and network interface cards where energy efficiency and robust performance are vital.
  • Automotive Electronics: Integrated into automotive control systems, engine management systems, and advanced driver-assistance systems (ADAS) requiring reliability and low power consumption.
  • Aerospace and Defense Systems: Applied in avionics, radar systems, and communication equipment where performance in extreme temperatures and low power consumption are necessary.
  • Medical Devices: Utilized in portable medical devices, patient monitoring systems, and diagnostic equipment to minimize power consumption and ensure reliable operation.

Features

  • Configurable Logic Blocks (CLBs): Contains a matrix of CLBs that can be programmed to implement a wide range of digital logic functions. The XC4052XLA offers a greater number of CLBs compared to the XC4036XLA.
  • Input/Output Blocks (IOBs): Features programmable IOBs supporting various interface standards and voltage levels. The HQ240 package offers a specific number of I/O pins to suit various interfacing needs.
  • Global Clock Network: Includes a dedicated global clock network for distributing clock signals with minimal skew and jitter.
  • On-Chip RAM: Offers on-chip static RAM (SRAM) for data storage and temporary buffering.
  • In-System Programmability (ISP): Supports in-system programming, allowing for design changes and updates without removing the device from the circuit board.
  • Low-Voltage Operation: Operates at a lower voltage than the XC4000 series, reducing power consumption.
  • HQ240 Package: Housed in a quad flat pack (QFP) or similar package with approximately 240 pins, providing a suitable I/O count and form factor for various applications.
  • Industrial Temperature Range: Designed to operate reliably across a broad range of temperatures, making it suitable for industrial and harsh environment applications.

Benefits

  • Power Efficiency: Reduces power consumption, extending battery life and decreasing overall system power needs.
  • Robust Performance: Ensures reliable operation in industrial environments and extreme temperature conditions.
  • Design Flexibility: Allows for customization and reconfiguration, enabling designers to adapt to changing requirements and standards.
  • Reduced Time-to-Market: Facilitates rapid prototyping and design iterations, accelerating the development cycle.
  • Suitable I/O Count: Provides an adequate number of I/O pins for interfacing with external devices and systems.

Additional Details

The XC4052XLA-09HQ240I operates at a specific speed grade (-09) and temperature range (I), signifying its performance capabilities and operational environment. The 'I' designates its industrial temperature range, enabling operation in demanding conditions. The HQ240 package suits applications requiring a balance between I/O count, size, and ease of board assembly. The higher logic density of the XC4052XLA, compared to the XC4036XLA, facilitates more complex digital logic implementations. This FPGA is frequently chosen when designers need a combination of efficient power consumption, a suitable I/O count, and reliable performance across a wide range of temperatures.

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess