The XC4036XLA-09BG352I is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000XLA family, known for its low-voltage operation and reduced power consumption compared to the standard XC4000 series. This makes it well-suited for applications that require moderate logic density and energy efficiency. The XC4036XLA-09BG352I is particularly useful in environments with a wide temperature range due to its industrial temperature rating.
Applications
- Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and other industrial equipment where low power consumption and reliability in harsh environments are crucial.
- Aerospace and Defense: Employed in avionics systems, remote sensors, and communication devices that operate under extreme temperatures and environmental conditions.
- Automotive Electronics: Integrated into automotive control systems, engine management systems, and sensor interfaces where robustness and low power are required.
- Telecommunications Infrastructure: Utilized in base stations, remote terminals, and wireless communication devices that need to operate reliably in varying environmental conditions.
- Medical Devices: Applied in portable medical equipment, patient monitoring systems, and diagnostic instruments that demand low power and reliable performance.
Features
- Configurable Logic Blocks (CLBs): Contains a matrix of CLBs that can be programmed to implement a wide range of digital logic functions.
- Input/Output Blocks (IOBs): Features programmable IOBs supporting various interface standards and voltage levels.
- Global Clock Network: Includes a dedicated global clock network for distributing clock signals with minimal skew and jitter.
- On-Chip RAM: Offers on-chip static RAM (SRAM) for data storage and temporary buffering.
- In-System Programmability (ISP): Supports in-system programming, allowing for design changes and updates without removing the device from the circuit board.
- Low-Voltage Operation: Operates at a lower voltage than the XC4000 series, reducing power consumption.
- BG352 Package: Housed in a ball grid array (BGA) package, providing high pin density and improved thermal performance.
- Industrial Temperature Range: Specified for operation over a wide temperature range, making it suitable for harsh environments.
Benefits
- Enhanced Reliability: Operates reliably in extreme temperatures and harsh industrial environments.
- Power Efficiency: Minimizes power consumption, enabling longer operation in battery-powered applications and reducing overall system power requirements.
- Design Flexibility: Allows for customization and reconfiguration, enabling designers to adapt to changing requirements and standards.
- Rapid Prototyping: Enables quick prototyping and design iterations, accelerating the development cycle.
- Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic functions, particularly in moderate volumes.
Additional Details
The XC4036XLA-09BG352I operates at a specific speed grade (-09) and temperature range (I), signifying its performance capabilities and operational environment. The 'I' denotes its industrial temperature range, allowing operation in more extreme conditions. The BG352 package offers a compact footprint and facilitates efficient heat dissipation, making it ideal for applications where space is limited and thermal management is important.