EN
  • EN
  • DE

XC4036XLA-09BG352C

Part No XC4036XLA-09BG352C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412723-XC4036XLA-09BG352C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4036XLA-09BG352C CAD Model

Description

The XC4036XLA-09BG352C is a Field-Programmable Gate Array (FPGA) belonging to Xilinx's XC4000XLA family. This family is characterized by its lower voltage operation, offering reduced power consumption compared to the standard XC4000 series. The XC4036XLA-09BG352C is designed for applications where moderate logic density and energy efficiency are crucial.

Applications

  • Handheld Devices: Commonly found in personal digital assistants (PDAs), portable gaming consoles, and other battery-powered handheld devices.
  • Wireless Communication Systems: Used in wireless transceivers, base stations, and other communication equipment where power efficiency is a key consideration.
  • Industrial Control: Integrated into industrial control systems, programmable logic controllers (PLCs), and robotic systems to manage power consumption in automation processes.
  • Automotive Applications: Employed in automotive electronics, such as engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Medical Equipment: Applied in portable medical devices, patient monitoring systems, and diagnostic equipment to minimize heat generation and extend battery life.

Features

  • Configurable Logic Blocks (CLBs): Contains a matrix of CLBs that can be programmed to implement a wide range of digital logic functions.
  • Input/Output Blocks (IOBs): Features programmable IOBs supporting various interface standards and voltage levels.
  • Global Clock Network: Includes a dedicated global clock network for distributing clock signals with minimal skew and jitter.
  • On-Chip RAM: Offers on-chip static RAM (SRAM) for data storage and temporary buffering.
  • In-System Programmability (ISP): Supports in-system programming, allowing for design changes and updates without removing the device from the circuit board.
  • Low-Voltage Operation: Operates at a lower voltage than the XC4000 series, resulting in reduced power consumption.
  • BG352 Package: Available in a ball grid array (BGA) package, providing high pin density and enhanced thermal performance.

Benefits

  • Power Efficiency: Reduces power consumption, enabling longer battery life in portable devices and lower operating costs.
  • Design Flexibility: Allows for customization and reconfiguration, enabling designers to adapt to changing requirements and standards.
  • High Performance: Delivers high-speed operation and low latency, making it suitable for demanding applications.
  • Rapid Prototyping: Enables quick prototyping and design iterations, accelerating the development cycle.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic functions, particularly in moderate production volumes.

Additional Details

The XC4036XLA-09BG352C operates at a specific speed grade (-09) and temperature range (C), indicating its performance capabilities and operating conditions. The 'C' indicates a commercial temperature range. The BG352 package provides a compact footprint and aids in heat dissipation. This FPGA is often selected for applications that need low power, configurability, and reliable performance within a typical operating environment.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess