EN
  • EN
  • DE

XC4028XLA-09BG256C

Part No XC4028XLA-09BG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412713-XC4028XLA-09BG256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4028XLA-09BG256C CAD Model

Description

The XC4028XLA-09BG256C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000XLA family. This FPGA is designed for low-voltage applications where power consumption is a critical consideration. The device comes in a 256-pin BGA (Ball Grid Array) package, allowing for high-density board mounting.

Applications:

  • Portable electronic devices
  • Battery-powered applications
  • Low-power embedded systems
  • Handheld devices
  • Wireless communication devices

Features

  • Low-Voltage Operation: The XC4000XLA family is designed for low-voltage operation, reducing power consumption in comparison to standard FPGAs.
  • Configurable Logic Blocks (CLBs): The device consists of an array of CLBs that can be programmed to implement a wide range of combinational and sequential logic functions.
  • Input/Output Blocks (IOBs): The device features IOBs that provide an interface between the internal logic and external pins.
  • Interconnect Architecture: A flexible interconnect architecture allows for routing signals between CLBs and IOBs.
  • Block RAM: The FPGA includes dedicated block RAM that can be used for data storage.
  • Operating Voltage: Operates at 3.3V, tailored for low power applications.

Benefits

  • Low Power Consumption: The primary benefit of the XC4000XLA family is its low power consumption, making it suitable for battery-powered and portable applications.
  • Design Flexibility: FPGAs offer design flexibility, enabling designers to implement custom logic functions.
  • Reduced Time-to-Market: The programmable nature of FPGAs allows for rapid prototyping and development.
  • Cost-Effectiveness: FPGAs can be a cost-effective solution for low to medium volume production.
  • High Density Packaging: The 256-pin BGA package allows for high-density board mounting, saving valuable board space.

Additional Details: The XC4028XLA-09BG256C is programmed using Xilinx development tools. These tools provide an environment for design entry, simulation, and implementation. The device supports design methodologies using schematic capture and HDLs such as VHDL and Verilog. The "-09" likely refers to a specific speed grade or timing characteristic of the device. The BG256 package provides a high pin count in a compact form factor, suitable for designs where board space is limited.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess