EN
  • EN
  • DE

XC4020XL-BG256C

Part No XC4020XL-BG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412705-XC4020XL-BG256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4020XL-BG256C CAD Model

Description

The Xilinx XC4020XL-BG256C is a Field-Programmable Gate Array (FPGA) from the XC4000XL family. This FPGA offers reconfigurable logic with a focus on lower power consumption compared to prior generations, packaged in a 256-ball BGA (Ball Grid Array) package.

Applications:

  • Mobile Communication Devices: Implementing custom logic for mobile phones and wireless networks.
  • Portable Computing: Implementing custom hardware accelerators in laptops and other portable devices.
  • Networking Equipment: Implementing custom protocols and interfaces for network devices.
  • Industrial Control Systems: Implementing control and monitoring functions in industrial automation.
  • Aerospace and Defense Applications: Implementing custom logic for military and aerospace systems.

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks of the FPGA, providing programmable logic.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA and external devices.
  • Programmable Interconnect: A network of routing channels for connecting CLBs and IOBs.
  • On-Chip Memory: Embedded RAM blocks for data storage.
  • Lower Power Consumption: The XL family is designed for reduced power usage.
  • BG256 Package: A 256-ball BGA package, offering high pin density and good thermal performance.

Benefits:

  • Extended Battery Life: Lower power consumption leads to longer runtimes in portable devices.
  • High Integration Density: The BGA package allows for complex designs in a compact footprint.
  • Improved Thermal Performance: The BGA package facilitates better heat dissipation.
  • Design Flexibility: Allows designers to customize hardware functionality.
  • Reprogrammability: Allows for design changes and updates without hardware replacement.

Additional Details:

The XC4020XL indicates the family and feature set. The BG256 package requires specialized soldering techniques. The 'C' signifies the commercial temperature range. Configuration is typically performed via an external PROM or microcontroller. The device is well-suited for applications that require a balance of performance, power efficiency, and integration density.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess