EN
  • EN
  • DE

XC4013XL-3PQG208C

Part No XC4013XL-3PQG208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412698-XC4013XL-3PQG208C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4013XL-3PQG208C CAD Model

Description

The Xilinx XC4013XL-3PQG208C is a Field-Programmable Gate Array (FPGA) belonging to the XC4000XL family. It offers reconfigurable logic for a wide range of applications and is housed in a 208-pin PQFP (Plastic Quad Flat Pack) package with a 'G' suffix, likely indicating a lead-free or RoHS compliant version.

Applications:

  • Embedded Control Systems: Implementing custom control algorithms for various devices and machines.
  • Image and Video Processing: Real-time processing of image and video data.
  • Communication Systems: Implementing custom communication protocols and interfaces.
  • Instrumentation and Measurement: Creating custom test and measurement solutions.
  • Consumer Electronics: Implementing custom logic in various consumer devices.

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Flexible interfaces for connecting to external signals.
  • Programmable Interconnect Matrix: A versatile routing network for connecting CLBs and IOBs.
  • On-Chip Memory: Embedded RAM blocks for data storage.
  • Low-Power Operation: The XL family is designed for lower power consumption compared to previous generations.
  • PQG208 Package: A 208-pin Plastic Quad Flat Pack, lead-free version.

Benefits:

  • Flexibility and Customization: Tailor hardware functionality to specific application requirements.
  • Reduced Time-to-Market: Faster prototyping and development compared to ASIC design.
  • Lower Power Consumption: Extended battery life in portable applications.
  • Reprogrammability: Easily adapt to changing requirements and implement design updates.
  • RoHS Compliance: Suitable for environmentally conscious applications.

Additional Details:

The XC4013XL-3 indicates a specific speed grade and is faster than the -4 or -5 speed grade. The 'C' denotes commercial temperature range. The PQG208 package is a surface-mount package designed for easy soldering onto PCBs. Configuration is usually achieved through an external configuration device, such as a PROM or microcontroller. The device supports various configuration schemes to suit different system needs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess