EN
  • EN
  • DE

XC4006-5PQ208C

Part No XC4006-5PQ208C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842633-XC4006-5PQ208C
Ultra Librarian 3D Model Ultra Librarian XC4006-5PQ208C CAD Model

Description

The XC4006-5PQ208C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000 series. It is designed to provide programmable logic solutions for a variety of applications. As part of the XC4000 family, it utilizes CMOS technology and offers configurable logic blocks and interconnect resources.

Applications:

  • Telecommunications: Used in networking equipment, routers, and switches for data processing and signal management.
  • Industrial Control: Employed in industrial automation systems for implementing custom control algorithms.
  • Instrumentation: Integrated into test and measurement equipment for custom logic and signal processing.
  • Data Acquisition: Utilized in data acquisition systems for acquiring and processing sensor data.
  • Embedded Systems: Found in various embedded applications requiring programmable logic for control and processing.

Features:

  • Configurable Logic Blocks (CLBs): Provide configurable logic functions for implementing custom digital circuits.
  • Input/Output Blocks (IOBs): Offer programmable input and output interfaces for interfacing with external components.
  • Programmable Interconnect: Allows for flexible routing of signals between CLBs and IOBs.
  • CMOS Technology: Low power consumption due to the use of CMOS technology.
  • On-Chip Memory: Includes some on-chip memory for data storage.

Benefits:

  • Design Flexibility: Programmability allows for implementing custom logic functions.
  • Reduced Time-to-Market: Rapid prototyping and hardware customization reduce development time.
  • Cost-Effectiveness: Reduces the need for discrete components, resulting in lower system costs.
  • Low Power Consumption: CMOS technology ensures low power operation.
  • Simplified Design: Integrated programmable resources simplify digital system design.

Additional Details:

The XC4006-5PQ208C has a specific number of CLBs, IOBs, and memory resources. The 'PQ208' package indicates a Plastic Quad Flat Pack with 208 pins. The '-5' likely denotes the speed grade or performance level. The 'C' suffix indicates commercial temperature range operation. Refer to the Xilinx XC4000 series datasheet for detailed specifications and application information.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess