EN
  • EN
  • DE

XC4006-4PQ160I

Part No XC4006-4PQ160I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229866-XC4006-4PQ160I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4006-4PQ160I CAD Model

Description

The XC4006-4PQ160I is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC4000 family. These FPGAs are configurable integrated circuits that can be programmed after manufacturing, providing flexibility for various digital logic applications. The XC4006-4PQ160I is characterized by its configurable logic blocks (CLBs), input/output blocks (IOBs), and programmable interconnect, allowing designers to implement custom digital circuits without the need for traditional ASIC design.

Applications

  • Prototyping digital circuits
  • Custom logic implementation
  • Digital signal processing
  • Embedded systems
  • Control systems

Features

  • Configurable Logic Blocks (CLBs) for implementing logic functions
  • Input/Output Blocks (IOBs) for interfacing with external devices
  • Programmable interconnect for routing signals between CLBs and IOBs
  • Static RAM (SRAM) configuration memory
  • System clock management
  • 160-pin Plastic Quad Flat Pack (PQFP) package

Benefits

  • Flexibility in implementing custom digital circuits
  • Reduced time-to-market compared to ASIC design
  • Reconfigurability allows for design changes after manufacturing
  • Cost-effective solution for low to medium volume production
  • Simplified design process using development tools provided by Xilinx

Additional Details

The XC4006-4PQ160I features a specific number of configurable logic blocks (CLBs), which are the fundamental building blocks for implementing logic functions. Each CLB contains flip-flops, look-up tables (LUTs), and multiplexers, allowing for the implementation of a wide variety of combinational and sequential logic circuits. The device also includes input/output blocks (IOBs) that provide the interface between the internal logic and external devices. These IOBs can be configured for input, output, or bidirectional operation and support various I/O standards. The programmable interconnect provides the routing resources for connecting the CLBs and IOBs, enabling designers to create complex digital circuits. The configuration memory is based on static RAM (SRAM) technology, which allows for fast and easy reprogramming. The XC4006-4PQ160I is typically programmed using Xilinx development tools, which provide a comprehensive environment for design entry, simulation, and device programming. The device operates over a specified temperature range and is available in a 160-pin Plastic Quad Flat Pack (PQFP) package. The XC4006-4PQ160I offers a versatile and cost-effective solution for implementing custom digital circuits in a wide range of applications. The '-4' indicates a speed grade. The 'I' indicates industrial temperature range.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess