EN
  • EN
  • DE

XC4005VQ100-3C

Part No XC4005VQ100-3C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412685-XC4005VQ100-3C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4005VQ100-3C CAD Model

Description

The Xilinx XC4005VQ100-3C is a Field-Programmable Gate Array (FPGA) from the XC4000 series. Designed for flexibility and reconfigurability, this FPGA is manufactured by Xilinx, a leading provider in programmable logic devices, and caters to a broad spectrum of digital logic applications.

Applications:

  • Digital Signal Processing (DSP): Used in real-time signal processing applications like audio and video processing.
  • Communication Systems: Implemented in communication devices for channel coding, modulation, and demodulation.
  • Embedded Systems: Integrated into embedded systems for custom logic control and data processing.
  • Industrial Automation: Employed in industrial control systems for machine automation and process control.
  • Medical Devices: Used in medical imaging and diagnostic equipment for data processing and control.

Features:

  • Configurable Logic Blocks (CLBs): The basic building blocks of the FPGA, used to implement combinatorial and sequential logic.
  • Input/Output Blocks (IOBs): Programmable I/O pins that allow the FPGA to interface with external devices.
  • Programmable Interconnect: A network of programmable routing channels that connect CLBs and IOBs.
  • Internal Memory: On-chip memory blocks for data storage and processing.
  • VQ100 Package: A 100-pin Very Thin Quad Flatpack (VQFP) package.

Benefits:

  • Flexibility: Enables design modifications and updates without requiring hardware changes.
  • Reduced Time-to-Market: Accelerates product development by allowing rapid prototyping and iterative design.
  • Cost-Effectiveness: Offers a cost-efficient alternative to Application-Specific Integrated Circuits (ASICs) for low to medium production volumes.
  • Reconfigurability: Can be reprogrammed in the field to adapt to changing requirements.
  • High Performance: Provides adequate performance for many digital logic applications.

Additional Details:

The XC4005VQ100-3C operates at a speed grade of -3, representing its performance capabilities. The VQ100 package is chosen for applications needing a smaller form factor and a reasonable number of I/O pins. Programming and configuration are performed using Xilinx development tools, offering a suite for design entry, simulation, and implementation. It is part of a broader family of FPGAs that offer a range of densities and performance levels to fit specific needs.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess