EN
  • EN
  • DE

XC4005-6PC84I0090

Part No XC4005-6PC84I0090
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1204723-XC4005-6PC84I0090
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4005-6PC84I0090 CAD Model

Description

The XC4005-6PC84I0090 is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000 series. These FPGAs are configurable integrated circuits that can be programmed after manufacturing. The XC4005-6PC84I0090 specifically designates the speed grade, package type, and temperature range.

Applications:

  • Digital Signal Processing (DSP): Used in implementing custom DSP algorithms for audio, video, and image processing.
  • Embedded Systems: Employed in embedded systems for control logic, data processing, and interface control.
  • Telecommunications: Utilized in telecommunications equipment for signal processing, channel coding, and network interface control.
  • Aerospace and Defense: Deployed in aerospace and defense applications for custom control logic, signal processing, and data encryption.
  • Industrial Automation: Used in industrial automation systems for motor control, sensor processing, and machine vision.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Interface the FPGA with external devices.
  • Programmable Interconnect: Connects CLBs and IOBs to implement complex circuits.
  • On-Chip RAM: Provides memory for data storage and processing.
  • Clock Management: Allows for precise control of clock signals.

Benefits:

  • Flexibility: Can be reconfigured to implement different functions as needed.
  • Parallel Processing: Enables parallel processing of data for high-speed performance.
  • Customization: Allows for the creation of custom hardware solutions.
  • Rapid Prototyping: Enables rapid prototyping of digital circuits.
  • Time-to-Market: Reduces time-to-market compared to traditional ASIC design.

Additional Details:

The XC4005-6PC84I0090 has a specific speed grade (-6), which affects the maximum clock frequency. The package type is PC84 (Plastic Quad Flat Pack with 84 pins). The 'I' in the part number indicates an Industrial temperature range. These devices utilize static RAM (SRAM) technology for configuration and require an external configuration memory. It is programmed using Hardware Description Languages (HDLs) such as VHDL or Verilog.

You May Also Be Interested in

Winbond Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess