EN
  • EN
  • DE

XC4003A-5PC84I

Part No XC4003A-5PC84I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412676-XC4003A-5PC84I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4003A-5PC84I CAD Model

Description

The XC4003A-5PC84I is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000A family. These FPGAs were foundational in the development of programmable logic and offer significant design flexibility. The 'PC84' denotes that the device is packaged in a Plastic Leaded Chip Carrier (PLCC) with 84 pins, and '-5' represents a particular speed grade for performance characteristics. The 'I' signifies an industrial temperature range.

Applications

  • Telecommunications Equipment: Signal processing, data communication, and network control.
  • Industrial Automation: Robotics, machine vision, and process control systems.
  • Aerospace and Defense: Avionics, radar, and guidance systems.
  • Medical Devices: Medical imaging equipment, patient monitoring systems, and diagnostic tools.
  • Test and Measurement Equipment: Logic analyzers, signal generators, and data acquisition systems.

Features

  • Configurable Logic Blocks (CLBs): Fundamental building blocks for implementing custom digital circuits.
  • Input/Output Blocks (IOBs): Flexible interface for connecting to external devices.
  • Programmable Interconnect: Allows for routing signals between CLBs and IOBs.
  • Global Clock Network: Distributes clock signals throughout the FPGA.
  • PC84 Package: Plastic Leaded Chip Carrier with 84 pins.
  • Speed Grade -5: Indicates a specific performance level.
  • Industrial Temperature Range: Suitable for operation in harsh environments.

Benefits

  • Design Flexibility: Customize the logic implementation to meet specific application needs.
  • Rapid Prototyping: Quickly test and iterate designs without the need for custom silicon.
  • Reduced Time-to-Market: Accelerate product development cycles.
  • Versatile Platform: Suitable for a wide range of digital logic applications.
  • Industrial Temperature Range: Reliable operation in extreme temperature conditions.

Additional Details

The XC4003A-5PC84I consists of an array of Configurable Logic Blocks (CLBs) interconnected by a programmable routing network. Each CLB can be configured to implement a variety of combinational and sequential logic functions. The Input/Output Blocks (IOBs) provide flexible interfacing to external devices. The global clock network ensures reliable clock distribution throughout the FPGA. The PC84 package facilitates easy prototyping and board-level assembly. The -5 speed grade specifies the performance characteristics of the device. The industrial temperature range allows for reliable operation in harsh environments, typically from -40°C to +85°C. While this is an older component, its architecture laid the groundwork for modern FPGAs. Consider newer devices for new designs.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess